location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggenau BO 420 101 oven 76 L A Anthracite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggenau Check ‘Gaggenau’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BO 420 101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BO 420 101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242006249687
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Gaggenau’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggenau: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:50:20
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gaggenau BO 420 101 oven 76 L A Anthracite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 76 L Anthracite
  • - Convection cooking Grill Keep warm function
  • - Self-cleaning Pyrolytic
  • - Built-in display TFT Control type: Rotary, Touch
  • - Child lock
  • - Energy efficiency class: A
More>>>
Short summary description Gaggenau BO 420 101 oven 76 L A Anthracite:
This short summary of the Gaggenau BO 420 101 oven 76 L A Anthracite data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggenau BO 420 101, Large, Electric, 76 L, 76 L, 50 - 300 °C, Pyrolytic

Long summary description Gaggenau BO 420 101 oven 76 L A Anthracite:
This is an auto-generated long summary of Gaggenau BO 420 101 oven 76 L A Anthracite based on the first three specs of the first five spec groups.

Gaggenau BO 420 101. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 76 L. Appliance placement: Built-in, Product colour: Anthracite, Control type: Rotary, Touch. Clock type: Electronic. Energy efficiency class: A, Energy consumption (conventional): 1,25 kWh, Energy consumption (forced convection): 0,92 kWh. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Brand Image Product code Product Stock Price from
Gaggenau

Gaggenau BO 470 101 oven 76 L A Anthracite
(show image)
BO 470 101 BO 470 101 0.00
(excl. VAT)
0 (incl. VAT)
Gaggenau

Gaggenau BO 451 111 oven 76 L A Stainless steel
(show image)
BO 451 111 BO 451 111 0.00
(excl. VAT)
0 (incl. VAT)
Gaggenau

Gaggenau BO 450 111 oven 76 L A Stainless steel
(show image)
BO 450 111 BO 450 111 0.00
(excl. VAT)
0 (incl. VAT)
Gaggenau

Gaggenau BO 421 111 oven 76 L A Stainless steel
(show image)
BO 421 111 BO 421 111 0.00
(excl. VAT)
0 (incl. VAT)
Gaggenau

Gaggenau BO 421 101 oven 76 L A Anthracite
(show image)
BO 421 101 BO 421 101 0.00
(excl. VAT)
0 (incl. VAT)
Gaggenau

Gaggenau BO 420 111 oven 76 L A Stainless steel
(show image)
BO 420 111 BO 420 111 0.00
(excl. VAT)
0 (incl. VAT)