Western Digital logo

Western Digital My Book Duo disk array 16 TB Desktop Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120765
Info modified on:
14 Mar 2024, 19:44:15
Long product name Western Digital My Book Duo disk array 16 TB Desktop Black:

16 TB, RAID-0/1, USB 3.0, USB 3.1 Gen 1, 180 x 100 x 160 mm

Short summary description Western Digital My Book Duo disk array 16 TB Desktop Black:

Western Digital My Book Duo, 16 TB, HDD, 3.5", 2,36 kg, Desktop, Black

Long summary description Western Digital My Book Duo disk array 16 TB Desktop Black:

Western Digital My Book Duo. Total installed storage capacity: 16 TB, Installed storage drive type: HDD, Storage drive size: 3.5". Chassis type: Desktop, Device class: Home & Home Office. Number of storage drives supported: 2, Supported storage drive types: HDD. Width: 100 mm, Depth: 160 mm, Height: 180 mm, Weight: 2,36 kg. Product colour: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.