DT Research DT135BT Intel® Celeron® 512 GB Flash 4 GB

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5491
Info modified on:
10 Aug 2024, 08:52:58
Long product name DT Research DT135BT Intel® Celeron® 512 GB Flash 4 GB:

Intel Celeron (Quad Core), 4GB RAM, 512GB Flash, Intel HD Graphics, Gigabit Ethernet, Windows 10 IoT Enterprise

Short summary description DT Research DT135BT Intel® Celeron® 512 GB Flash 4 GB:

DT Research DT135BT, Intel® Celeron®, 4 GB, 8 GB, 512 GB, Flash, Intel® HD Graphics

Long summary description DT Research DT135BT Intel® Celeron® 512 GB Flash 4 GB:

DT Research DT135BT. Processor family: Intel® Celeron®. Internal memory: 4 GB, Maximum internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Ethernet LAN data rates: 10,100,1000 Mbit/s

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.