location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 991A ink cartridge Original Standard Yield Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
991A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0J78AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780843581 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:09:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 991A ink cartridge Original Standard Yield Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Count on Original HP PageWide cartridges for affordable printing businesses rely on every day. Save even more with high-yield options.[2]
  • - Produce professional-quality colour documents at speeds your HP printer or MFP was built to achieve.
  • - Spend less time troubleshooting device problems, using Original HP PageWide cartridges.
  • - Easily replace cartridges in a snap, and tackle high-volume print jobs without interruptions. Original HP PageWide cartridges make printing easy, so you can make the most of your workday.
Warranty: Original HP PageWide cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 991A ink cartridge Original Standard Yield Magenta :
The long product name of HP 991A ink cartridge Original Standard Yield Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

991A Magenta Original PageWide Cartridge
More>>>
HP 991A ink cartridge Original Standard Yield Magenta:
The official description of HP 991A ink cartridge Original Standard Yield Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small to medium-sized businesses that want professional-quality colour documents and cartridges that save time and are free to recycle.[1]
Count on professional-quality colour prints for a great value, and get the results you expect every time. Original HP PageWide cartridges deliver the consistent printing performance, quality, and affordability businesses demand.

Short summary description HP 991A ink cartridge Original Standard Yield Magenta:
This short summary of the HP 991A ink cartridge Original Standard Yield Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP 991A, Standard Yield, Magenta, Pigment-based ink, 8000 pages

Long summary description HP 991A ink cartridge Original Standard Yield Magenta:
This is an auto-generated long summary of HP 991A ink cartridge Original Standard Yield Magenta based on the first three specs of the first five spec groups.

HP 991A. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 8000 pages, Printing colours: Magenta

Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[3]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[4]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Affordable prints, every time
Affordable prints, every time

Print affordably and help manage costs with Original HP PageWide cartridges that deliver consistent results.

Quality prints until the end of the cartridge
Quality prints until the end of the cartridge

Maintain quality until the last drop, using built-in cartridge intelligence.

Print thousands of pages from one cartridge
Print thousands of pages from one cartridge

Print 2x more pages and replace supplies less often with optional high-yield cartridges.[2]

Fade- and water-resistant
Fade- and water-resistant

Rely on Original HP PageWide cartridges for durable documents that are water-, smear-, and fade-resistant.[5]

High-yield cartridges offer a solid value
High-yield cartridges offer a solid value

Choose the cartridge that works for you – standard for lower purchase cost, or high-yield for a better value.[2]

Print at high speeds – without sacrificing quality
Print at high speeds – without sacrificing quality

Produce professional-quality colour documents at speeds your HP printer or MFP was built to achieve.

Know it's Original HP
Know it's Original HP

Help ensure you’re getting the authentic HP quality you expect with innovative anti-fraud technology.

Change cartridges only when you really need to
Change cartridges only when you really need to

Avoid surprises. Cartridge level tracking helps you know when a cartridge is getting low.

Country Distributor
United Kingdom 2 distributor(s)
Disclaimer HP 991A ink cartridge Original Standard Yield Magenta:
Disclaimer

[1] HP Planet Partners Program availability varies. For more information, visit www.hp.com/recycle.
[2] Based on ISO 24711 cartridge yields for HP 991X series High Yield Original PageWide Cartridges compared with HP 991A series Original PageWide Cartridges. Learn more at www.hp.com/go/learnaboutsupplies.
[3] See www.hp.com/go/suppliesclaims.
[4] HP Planet Partners program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
[5] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see www.hp.com/go/printpermanence.