location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Circle 2 Wired indoor/outdoor security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Circle 2 Wired indoor/outdoor security camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961-000419 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206072770
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Circle 2 Wired indoor/outdoor security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - 1920 x 1080 pixels
  • - Wired & Wireless Wi-Fi
  • - Night vision 4.5 m
  • - Digital zoom: 8x
  • - Ceiling/wall
  • - Weatherproof
  • - White
  • - 207 g
Warranty: 2 years
Long product name Logitech Circle 2 Wired indoor/outdoor security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall :
The long product name of Logitech Circle 2 Wired indoor/outdoor security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Circle 2 Home Security Camera wired, 207g
More>>>
Logitech Circle 2 Wired indoor/outdoor security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
The official description of Logitech Circle 2 Wired indoor/outdoor security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CIRCLE 2
The weatherproof, wired or wire-free whole home security camera you can set up in minutes. (Seriously).

WIRES OPTIONAL
Whether plugged into the wall or 100% wire-free (powered by a rechargeable battery mount that can last up to 3 months on a single charge) every Circle 2 security camera works indoors and outdoors. No matter what your needs are, there's a configuration that's just right for you.

POWERFUL INTEGRATIONS
Tell Alexa to turn on Circle 2 before you leave home. No matter how you manage your smart home, Circle 2’s integrations have got you covered.

WEATHERPROOF
Built to weather it all, even outdoors, Circle 2 is tough enough to go outside and handle the heat and cold, rain or shine.

WALLS. WINDOWS.
IT CAN GO ANYWHERE.

With an array of mounts and accessories that continue to expand, you can keep an eye anywhere you want.

180° WIDE-ANGLE LENS
Capture the really really big picture thanks to Circle 2's ultra-wide angle lens with up to 180 degree field-of-view

SCARY GOOD NIGHT VISION
Night vision that's clear as day and visible up to 15-feet.

KEEP AN EYE ON HOME FROM ANY DEVICE
The Circle app is available on desktop, mobile and Android™ TV so you can watch over home from anywhere.

CIRCLE SAFE KEEPS YOUR MEMORIES SAFE
Add a Circle Safe™ subscription plan to your camera to access more storage and features. Circle Safe Basic offers 14-days of storage and Circle Safe Premium offers 31-days of storage and advanced features. No matter what you choose, you'll get 24 hours of secure cloud storage for free.

Short summary description Logitech Circle 2 Wired indoor/outdoor security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
This short summary of the Logitech Circle 2 Wired indoor/outdoor security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Circle 2 Wired indoor/outdoor security camera, IP security camera, Indoor & outdoor, Wired & Wireless, Ceiling/wall, White, 180°

Long summary description Logitech Circle 2 Wired indoor/outdoor security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
This is an auto-generated long summary of Logitech Circle 2 Wired indoor/outdoor security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall based on the first three specs of the first five spec groups.

Logitech Circle 2 Wired indoor/outdoor security camera. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product colour: White. Field of view (FOV) angle: 180°. Digital zoom: 8x. Night vision distance: 4.5 m

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired & Wireless
PTZ control
Yes
Day/night mode
Yes
Design
Mounting type *
Ceiling/wall
Product colour *
White
Weatherproof
Yes
Camera
Field of view (FOV) angle
180°
Lens system
Zoom capability
Yes
Digital zoom
8x
Night vision
Night vision *
Yes
Night vision distance
4.5 m
Video
Maximum resolution *
1920 x 1080 pixels
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Full HD
Yes
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Frequency band
2.4, 5.0 GHz
Ports & interfaces
Interface
WLAN
Security
Video motion detection
Yes
Power
Power source type *
USB
Power over Ethernet (PoE)
No
System requirements
Mobile operating systems supported
Android 4.4, Android 5.0, Android 5.1, iOS 8.1, iOS 8.2, iOS 8.3, iOS 8.4, iOS 9.0, iOS 9.1, iOS 9.2, iOS 9.3
Weight & dimensions
Width
71 mm
Depth
67 mm
Height
86 mm
Weight
207 g
Package width
97 mm
Package depth
155 mm
Package height
155 mm
Package weight
521 g
Packaging content
Number of cameras *
1
Cables included
USB
Mounting kit
Yes
Screws included
Yes
Quick start guide
Yes
USB charger included
Yes
Logistics data
Quantity per intermodal container (20ft)
10452 pc(s)
Quantity per intermodal container (40ft)
21684 pc(s)
Quantity per pallet
576 pc(s)
Master (outer) case width
201,2 mm
Master (outer) case length
318 mm
Master (outer) case height
165,9 mm
Master (outer) case weight
2,32 kg
Master (outer) case GTIN (EAN/UPC)
50992060727711
Source Testseek summary Average rating
Reviews
Updated:
2017-08-20 03:41:09
Uk has collected 54 expert reviews for Logitech Circle 2 Wired indoor/outdoor security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pocket-lint.com
Updated:
2017-08-20 03:41:08
We were so impressed with the first Logitch Circle camera - which is included in our list of best indoor smart home cameras - that we were intruiged to see how Logitch would take on community feedback to improve its successor. The Logitch Circle 2 is a mo...
Good 24-hours footage for free, superb wide-angle lens captures much more of the room, easy two-way communication, flexible installation options...
Bad Wired version is limited without accessories, charging cable is a bit short, pricing gets expensive when you add accessories on top...
Bottom line The Logitech Circle 2 has a lot to offer compared to many of its competitors: indoor and outdoor use thanks to weather-proofing, captured events are free to view for 24-hours (or up to a month if on the subscription packages), capture quality is excellent...
90%
Digitaltrends.com
Updated:
2017-12-05 01:35:51
With its friendly round face and modern white exterior, the Circle 2 from Logitech is one of the better looking smart home cameras we've tested. Mounted atop its conical stand, we can't help but recognize it as a modern descendent of the iMac G4 — at leas...
Good Easy to set up, Works with Amazon/Apple/Google hubs, “Day Brief” shows time-lapse of full day, Unique mounting options available, Weatherproof...
Bad Some features require paid membership, Included mount can be a bit finicky, IR night vision could be better...
Bottom line Yes, but we urge you to consider the cost of Premium membership — $10 per month — in your purchase decision. The Circle 2 is a fine camera at the free level, but there are cheaper options that can do most of what it can do. With a Premium membership, howe...
80%
techradar.com
Updated:
2018-03-09 07:08:09
Keeping an eye on your property has never been so easy, or so cheap. Gone are the days of bulky and expensive CCTV cameras which had to be professionally installed. Instead all you need is the latest IP security camera that connects to your Android/iPhone...
Good Solid design, Records high definition footage, Built in two-way audio...
Bad Battery needs regular recharging, Swivel mount not ideal for outdoor use, Video signal prone to dropping out unless very close to router...
Bottom line With the Circle 2 Logitech has shown it is more than a match for Google-owned Nest. It's an intelligent camera with bags of useful features, such as two-way audio, high definition recording and nightvision, all without having to pay an additional subscrip...
70%
tweaktown.com
Updated:
2018-04-03 04:53:49
About a year ago today, we looked at the Logitech Circle, their first entry into the consumer security market. With that solution, Logitech introduced an intriguing and intuitive user interface, and on the hardware side pulled on the heartstrings of nosta...
Bottom line The Circle 2 is a fantastic improvement over the original and for me shows Logitech is serious about its Smart Home lineup...
89%
hipsterpixel.co
Updated:
2019-11-24 07:02:16
There I am reviewing another security camera, but this one is peculiar. Most of the time a security camera is a standalone, all-inclusive thing that you set and forget. It has a single precise function and does it on day one until its last day. But what i...
Good Customization features, Quality and build, Accessory ecosystem, Paid plans with great value...
Bad Not all accessories are compatible, Smart Alerts need refinement...
Bottom line Although this camera is not perfect, it gets to a level that is appreciably close to perfection. It has the most extensive accessory line on the market, to really help you to get your camera setup where you naturally want it to sit and aim. It has a tone...
84%
overclockersclub.com
Updated:
2019-11-24 07:02:16
When I hear the name Logitech, I think of keyboards and mice. Who hasn't owned a Logitech keyboard or mouse at some point in the last 20 years? Well, I have had a ton of them and they pretty much last forever. They seem to be the default workhorses of the...
Good Fast, easy setup, iPhone and Android smartphone apps, Video can be recorded with sound, Free 24 hour rolling cloud storage, 2.4GHz and 5GHz WiFi, Ability to save images and videos, Day Brief feature is a great way to review the day's motion events...
Bad Price, No motion sensitivity adjustment...
Bottom line A security camera can really give you some peace of mind, but there are so many to choose from. Do you want to see who is at your front door, or perhaps just spy on your pet? Most cameras can do those things - but the Circle 2 has some other cool features...
0%
techadvisor.co.uk
Updated:
2019-11-24 07:02:18
The Logi Circle 2 is the latest smart security camera on the market from Logitech, offering 1080p video streaming, night vision, advanced motion detection and a range of accessories. But with so many smart security cameras on the market, does it offer eno...
Bottom line The Logi Circle 2 is a vast improvement on the original Circle, with higher resolution streaming, a wider viewing angle and a range of accessories that extend the functionality of the smart camera. It's small, robust, and the Logi Circle app is well-built...
80%
Brand Image Product code Product Stock Price from
Logitech Circle 2 Indoor/outdoor security camera, 100% wire-free Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/Wall/Desk Logitech Circle 2 Indoor/outdoor security camera, 100% wire-free Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/Wall/Desk
(show image)
961-000420 Circle 2 Indoor/outdoor security camera, 100% wire-free 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Circle Dome IP security camera Indoor Desk Logitech Circle Dome IP security camera Indoor Desk
(show image)
961-000394 Circle 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer Logitech Circle 2 Wired indoor/outdoor security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
Disclaimer

©2017 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.
Apple, the Apple logo, iPhone and iPad touch are trademarks of Apple Inc., registered in the U.S. and other countries. App Store is a service mark of Apple Inc. Android is a trademark of Google Inc. Google Play is a trademark of Google Inc. Amazon, Alexa and all related logos are trademarks of Amazon.com, Inc. or its affiliates.
All other trademarks are the property of their respective owners.