location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B160-001-DPSI AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B160-001-DPSI DisplayPort over IP Extender Transmitter over Cat5/Cat6, RS-232 Serial and IR Control, 1920 x 1080, 328 ft. (100 m), TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B160-001-DPSI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196668 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:47:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B160-001-DPSI AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with B160-Series A/V over IP receivers
  • - Video source can be sent to any analog or digital display
  • - Supports video resolutions up to 1920 x 1080, including 1080p - Limited to maximum resolution of receiver
  • - HDMI output on transmitter for connecting local display
  • - Plug and play—no software or drivers required
Warranty: 1-year limited
Long product name Tripp Lite B160-001-DPSI AV extender AV transmitter Black :
The long product name of Tripp Lite B160-001-DPSI AV extender AV transmitter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort over IP Extender Transmitter over Cat5/Cat6, RS-232 Serial and IR Control, 1920 x 1080, 328 ft. (100 m), TAA
More>>>
Tripp Lite B160-001-DPSI AV extender AV transmitter Black:
The official description of Tripp Lite B160-001-DPSI AV extender AV transmitter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Distributes DisplayPort A/V, Serial and IR Control Signals over Cat5/6 Cabling
Converts audio/video to an IP-based signal that is transmitted point-to-point to a display 328 ft. away
Add low-cost network switches between transmitter and receiver to continue extending distance up to 328 ft. per switch
HDMI output for connecting a local display

Create a Multi-In, Multi-Out Installation Using B160-Series Transmitters and Receivers
Connect up to 64 transmitters and 255 receivers through multiple dedicated managed network switches
IGMP-enabled switches allow centralized control over which sources show on which displays
Video source can be sent to any analog or digital display, so you can mix and match technologies and use existing monitors

Enhanced Technical Features
Supports video resolutions up to 1920 x 1080, including 1080p (limited to receiver’s max resolution)
Uses H.264 video compression standard
Transmits on 20–60 kHz IR frequency
Extends IR control signals that control a source from a remote display
Supports RS-232 serial baud rates up to 57600 Bps
HDCP and 3D compatible when used with a DisplayPort or HDMI receiver (not compatible with VGA receiver)

Plug-and-Play Functionality
No software or drivers required
Hardware included for mounting on wall, rack or pole
Compatible with all B160-Series A/V over IP receivers

TAA-Compliant
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite B160-001-DPSI AV extender AV transmitter Black:
This short summary of the Tripp Lite B160-001-DPSI AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B160-001-DPSI, 1920 x 1440 pixels, AV transmitter, 100 m, 3D, Black, HDCP

Long summary description Tripp Lite B160-001-DPSI AV extender AV transmitter Black:
This is an auto-generated long summary of Tripp Lite B160-001-DPSI AV extender AV transmitter Black based on the first three specs of the first five spec groups.

Tripp Lite B160-001-DPSI. Type: AV transmitter, Maximum resolution: 1920 x 1440 pixels, Cable types supported: Cat5, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Package width: 160 mm, Package depth: 259,1 mm, Package height: 50,8 mm. Cables included: IR. Master (outer) case width: 563,9 mm, Master (outer) case length: 271,8 mm, Master (outer) case height: 175,3 mm

Features
Type *
AV transmitter
Maximum resolution *
1920 x 1440 pixels
Cable types supported
Cat5, Cat6
Maximum transfer distance
100 m
Supported video modes
1080p
Supported graphics resolutions
1920 x 1440
Video compression formats
H.264
HDCP
Yes
3D
Yes
Wall mountable
Yes
Carrier frequency
60 kHz
Plug and Play
Yes
Product colour
Black
Certification
TAA
Compatible products
B160-100-DPSI, B160-100-HDSI, B160-200-HSI, B160-100-VSI
Ports & interfaces
RJ-45 input ports
1
HDMI in
1
RS-232 input ports
1
Video out
1
DC-in jack
Yes
Power
AC input voltage
100-240 V
Power
AC input frequency
50 - 60 Hz
Operating voltage
5 V
Input current
0.5 A
Output current
2 A
Packaging data
Package width
160 mm
Package depth
259,1 mm
Package height
50,8 mm
Package weight
770 g
Packaging content
AC adapter included
Yes
Cables included
IR
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Compliance certificates
RoHS
Logistics data
Master (outer) case width
563,9 mm
Master (outer) case length
271,8 mm
Master (outer) case height
175,3 mm
Master (outer) case weight
7,8 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332196665
Brand Image Product code Product Stock Price from
Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Grey Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Grey
(show image)
B127U-002-PDPH2 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Grey Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Grey
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Grey Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Grey
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White
(show image)
B127A-1A1-FDFH B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTD B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTH B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B162-100-POE AV extender AV receiver Black Tripp Lite B162-100-POE AV extender AV receiver Black
(show image)
B162-100-POE B162-100-POE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B162-001-POE AV extender AV transmitter Black Tripp Lite B162-001-POE AV extender AV transmitter Black
(show image)
B162-001-POE B162-001-POE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BCBH AV extender AV transmitter & receiver Black Tripp Lite B127A-1A1-BCBH AV extender AV transmitter & receiver Black
(show image)
B127A-1A1-BCBH B127A-1A1-BCBH USB-C to HDMI over Cat6 Extender Kit, KVM Support, 4K 60Hz, 4:4:4, USB, PoC, HDCP 2.2, up to 230 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BDBD AV extender AV transmitter & receiver Black Tripp Lite B127A-1A1-BDBD AV extender AV transmitter & receiver Black
(show image)
B127A-1A1-BDBD B127A-1A1-BDBD DisplayPort over Cat6 Extender Kit, KVM Support, USB, 4K, DP1.2a, PoC, HDCP 2.2, 230 ft. (70 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)