location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-6050DN & USB-DVB-T-Stick 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-6050DN & USB-DVB-T-Stick
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-6050DNZG2BOM show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-6050DN & USB-DVB-T-Stick 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Duplex printing
  • - LCD
  • - Total input capacity: 500 sheets
  • - Internal memory: 32 MB Built-in processor 200 MHz
Warranty: One year on-site (upon registration)
Long product name Brother HL-6050DN & USB-DVB-T-Stick 1200 x 1200 DPI A4 :
The long product name of Brother HL-6050DN & USB-DVB-T-Stick 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-6050DN & USB-DVB-T-Stick, Network Ready Mono Laser Printer / Automatic Duplex Printing
More>>>
Brother HL-6050DN & USB-DVB-T-Stick 1200 x 1200 DPI A4:
The official description of Brother HL-6050DN & USB-DVB-T-Stick 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HL-6050DN printer delivers the perfect balance of quality and durability and is the ideal printing solution for individual and small workgroups alike. Built –in double sided printing and 3 colour LCD status indicator and fast network connectivity are just a few of this printer’s extensive list of features.

Short summary description Brother HL-6050DN & USB-DVB-T-Stick 1200 x 1200 DPI A4:
This short summary of the Brother HL-6050DN & USB-DVB-T-Stick 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-6050DN & USB-DVB-T-Stick, Laser, 1200 x 1200 DPI, A4, 24 ppm, Duplex printing, Network ready

Long summary description Brother HL-6050DN & USB-DVB-T-Stick 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-6050DN & USB-DVB-T-Stick 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-6050DN & USB-DVB-T-Stick. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
11 s
Features
Number of print cartridges *
1
Page description languages *
PCL 6
Input & output capacity
Total input capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Legal, Letter
Multi-Purpose Tray media weight
60 - 161 g/m²
Media weight (tray 1)
60 - 105 gsm
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, AppleTalk, IPX/SPX, DLC/LLC, NetBEUI
Performance
Internal memory *
32 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor model
Aurora SPARClite
Processor frequency
200 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
39 dB
Design
Display
LCD
Power
Power consumption (printing) *
600 W
Power consumption (standby)
110 W
Power consumption (off)
8 W
Weight & dimensions
Weight
20,8 kg
Dimensions (WxDxH)
400 x 425 x 310 mm
Other features
Mac compatibility
Yes
Custom media sizes
(69.9 - 215.9mm) x (116 - 406.4mm)
Networking features
Ethernet 10/100BaseTx
Wireless option type
802.11b/g
Compatible operating systems
Windows 95/98/Me/NT 4.0/2000/XP, Mac OS 8.6-9.2, OS X 10.1-10.2, Linux
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 05:10:16
Uk has collected 5 expert reviews for Brother HL-6050DN & USB-DVB-T-Stick 1200 x 1200 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itpro.co.uk
Updated:
2015-09-01 05:10:14
This is a functional workgroup laser printer which is quick, cheap to run and produces good text and graphics. It takes a while to warm up from sleep mode and has no walk-up print facility, but these are the only two negatives on what is otherwise a so...
83%