location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B055-001-USB-VA AV extender Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B055-001-USB-VA NetDirector USB Server Interface Unit with Virtual Media Support and Audio (B064-IPG Series)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B055-001-USB-VA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199751 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:40:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B055-001-USB-VA AV extender Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provides connected USB server with Virtual Media access
  • - Includes HD15 VGA, 3.5 mm audio, USB and RJ45 connectors
  • - Eliminates thick, heavy KVM cable kits
  • - Ideal for running cable through conduit and other tight spaces
  • - Plug-and-play—no software or power supply required
Warranty: 3-year limited
Long product name Tripp Lite B055-001-USB-VA AV extender Black :
The long product name of Tripp Lite B055-001-USB-VA AV extender Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetDirector USB Server Interface Unit with Virtual Media Support and Audio (B064-IPG Series), TAA
More>>>
Tripp Lite B055-001-USB-VA AV extender Black:
The official description of Tripp Lite B055-001-USB-VA AV extender Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B055-001-USB-VA NetDirector® USB Server Interface Unit connects a server or computer with HD15 VGA video, 3.5 mm audio and USB mouse/keyboard ports to a compatible B064-IPG Series KVM switch. Using Cat5e/6 cabling, you can locate the KVM switch up to 164 feet (50 meters) from the server.

Allowing the server to access the KVM switch’s Virtual Media functionality via low-cost Cat5e/6 cable eliminates the need for bulky KVM cables. This frees up precious space in your server cabinet, and allows for better ventilation and longer cable runs. Running cable through conduit and other tight spaces takes advantage of the increased flexibility when setting up your network application.

No software or external power supply is needed. The unit’s compact, lightweight design is plug-and-play for immediate installation and deployment. It complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Note: SIUs that were purchased prior to that of your KVM switch may require a firmware upgrade in order for them to work properly (see Maintenance under OSD Operation section of your B064-Series KVM Owner's Manual for details)

Short summary description Tripp Lite B055-001-USB-VA AV extender Black:
This short summary of the Tripp Lite B055-001-USB-VA AV extender Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B055-001-USB-VA, Black

Long summary description Tripp Lite B055-001-USB-VA AV extender Black:
This is an auto-generated long summary of Tripp Lite B055-001-USB-VA AV extender Black based on the first three specs of the first five spec groups.

Tripp Lite B055-001-USB-VA. Cable types supported: Cat5e, Cat6, Product colour: Black, Certification: TAA. Package width: 127 mm, Package depth: 124,5 mm, Package height: 43,2 mm. Cables included: LAN (RJ-45). Master (outer) case width: 228,6 mm, Master (outer) case length: 254 mm, Master (outer) case height: 271,8 mm

Features
Cable types supported
Cat5e, Cat6
Plug and Play
Yes
Product colour
Black
Certification
TAA
Ports & interfaces
Ethernet LAN
Yes
RJ-45 output ports
1
VGA (D-Sub) output ports
1
USB ports quantity
1
Audio output
1
Packaging data
Package width
127 mm
Package depth
124,5 mm
Package height
43,2 mm
Package weight
170 g
Packaging content
Cables included
LAN (RJ-45)
Technical details
Quantity
1
Country of origin
Taiwan
Compliance certificates
RoHS
Logistics data
Master (outer) case width
228,6 mm
Master (outer) case length
254 mm
Master (outer) case height
271,8 mm
Master (outer) case weight
3,63 kg
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332199758
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)