location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP W2Q01AA headphones/headset Wired In-ear Calls/Music Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2310 NBlue In Ear Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2Q01AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899279779 show
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Feb 2018
Product end of life date
Bullet Points HP W2Q01AA headphones/headset Wired In-ear Calls/Music Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue Calls/Music In-ear Headset
  • - Wired
  • - Intraaural
  • - Microphone type: In-line
Long product name HP W2Q01AA headphones/headset Wired In-ear Calls/Music Blue :
The long product name of HP W2Q01AA headphones/headset Wired In-ear Calls/Music Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP H2310 NBlue In Ear Headset
More>>>
HP W2Q01AA headphones/headset Wired In-ear Calls/Music Blue:
The official description of HP W2Q01AA headphones/headset Wired In-ear Calls/Music Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hardware compatibility
Compatible with most notebook PCs, netbooks, tablets, mobile phones, and MP3 players with a 3.5 mm port available.
Enjoy an acoustic concert in your ears with the HP H2310 in-ear headset. Easily switch from jamming to tunes to connecting with friends using the inline microphone. Compatible with most smartphones and tablets , including AndroidTM and Apple®, the compact, stylish headset can be used across multiple devices. Quality craftsmanship, value price, and awesome sound.

Short summary description HP W2Q01AA headphones/headset Wired In-ear Calls/Music Blue:
This short summary of the HP W2Q01AA headphones/headset Wired In-ear Calls/Music Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP W2Q01AA, Wired, Calls/Music, 10 g, Headset, Blue

Long summary description HP W2Q01AA headphones/headset Wired In-ear Calls/Music Blue:
This is an auto-generated long summary of HP W2Q01AA headphones/headset Wired In-ear Calls/Music Blue based on the first three specs of the first five spec groups.

HP W2Q01AA. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Weight: 10 g. Product colour: Blue

Ear enjoyment

Boost your listening experience with high-quality speaker drivers.

Postpone music for calls

The in-line microphone includes controls for volume, mute, answer, and cancel.

Express yourself

Complement your style with a colorful headset.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Blue
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
In-line
Weight & dimensions
Width
20 mm
Depth
83 mm
Height
24 mm
Weight
10 g
Packaging data
Package width
40 mm
Package depth
100 mm
Package height
100 mm
Package weight
60 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-10-22 01:53:24
Uk has collected 1 expert review for HP H2310 NBlue In Ear Headset but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)