location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 34103 pool/beach float Multicolour Pattern Vinyl Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UV Careful Kiddie Car Float
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34103
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138933925
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:14:59
The date of the most recent change of this product data-sheet in Icecat.
34103 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 34103 pool/beach float Multicolour Pattern Vinyl Ride-on float :
The long product name of Bestway 34103 pool/beach float Multicolour Pattern Vinyl Ride-on float. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UV Careful Kiddie Car Float
More>>>
Bestway 34103 pool/beach float Multicolour Pattern Vinyl Ride-on float:
The official description of Bestway 34103 pool/beach float Multicolour Pattern Vinyl Ride-on float as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valves
- Sturdy pre-tested vinyl
- Cover for sun shade
- See-thru window
- Contents: One pool float

Short summary description Bestway 34103 pool/beach float Multicolour Pattern Vinyl Ride-on float:
This short summary of the Bestway 34103 pool/beach float Multicolour Pattern Vinyl Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 34103, Multicolour, Ride-on float, Pattern, Vinyl, 3 yr(s), 6 yr(s)

Long summary description Bestway 34103 pool/beach float Multicolour Pattern Vinyl Ride-on float:
This is an auto-generated long summary of Bestway 34103 pool/beach float Multicolour Pattern Vinyl Ride-on float based on the first three specs of the first five spec groups.

Bestway 34103. Product colour: Multicolour, Product type: Ride-on float, Coloration: Pattern. Width: 660 mm, Depth: 980 mm, Weight: 1,25 kg. Package width: 240 mm, Package depth: 240 mm, Package height: 75 mm. Quantity per pallet: 240 pc(s), Minimum order quantity: 8 pc(s)

Features
Product colour *
Multicolour
Coloration *
Pattern
Material *
Vinyl
Product type *
Ride-on float
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
660 mm
Weight & dimensions
Depth
980 mm
Weight
1,25 kg
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
75 mm
Package volume
40000 cm³
Package type
Box
Logistics data
Quantity per pallet
240 pc(s)
Minimum order quantity
8 pc(s)