location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-26GA6E TV 66 cm (26") HD Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-26GA6E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-26GA6E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019465265
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-26GA6E TV 66 cm (26") HD Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 450 cd/m² 16 ms
  • - PAL, SECAM
  • - 100 x 100 mm
Long product name Sharp LC-26GA6E TV 66 cm (26") HD Silver 450 cd/m² :
The long product name of Sharp LC-26GA6E TV 66 cm (26") HD Silver 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

26" LCD TV, LC-26GA6E
More>>>
Sharp LC-26GA6E TV 66 cm (26") HD Silver 450 cd/m²:
The official description of Sharp LC-26GA6E TV 66 cm (26") HD Silver 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
HD Ready
Newly Developed Real 16x9 ( 1366 x 768 ) LCD Panel
High Brightness 450cd/m2 ,High Contrast 800:1
Advanced Super View and Black TFT LCD Panel
Quickshoot Technology for High Speed Moving Images
Wide Viewing Angle H: 170°, V: 170°
Virtual Dolby Surround
NICAM/A2 Stereo Sound
Built-In TELETEXT Circuit
Built-In FM Radio
60000 hours Long Life Back Light

Short summary description Sharp LC-26GA6E TV 66 cm (26") HD Silver 450 cd/m²:
This short summary of the Sharp LC-26GA6E TV 66 cm (26") HD Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-26GA6E, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Sharp LC-26GA6E TV 66 cm (26") HD Silver 450 cd/m²:
This is an auto-generated long summary of Sharp LC-26GA6E TV 66 cm (26") HD Silver 450 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-26GA6E. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
66 cm (26")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
16 ms
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1366 x 768 pixels
Viewable size diagonal
66 cm
TV tuner
Analog signal format system *
PAL, SECAM
Audio
RMS rated power *
20 W
Audio system
NICAM/A2 Stereo, Virtual Dolby Surround
Design
Product colour *
Silver
Design
VESA mounting interfaces
100 x 100 mm
Weight & dimensions
Width (with stand)
663 mm
Depth (with stand)
278 mm
Height (with stand)
556 mm
Width (without stand)
663 mm
Depth (without stand)
108 mm
Height (without stand)
504 mm
Weight (without stand)
12 kg
Other features
Power requirements
220-240V; 50/60Hz
Display
LCD
I/O ports
SCART1 (AV in, RGB in, TV out) SCART (AV in/out, Y/C in, AV Link) S-VIDEO (Y/C in), AV in RCA pin (component) D-sub 15pin, 3.5mm jack Audio out
Speakers
2x 8cm
Brand Image Product code Product Stock Price from
Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m² Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m²
(show image)
LC-37GE1E LC-37GE1E
Sharp LC-32GA6E TV 81,3 cm (32") HD Silver 450 cd/m² Sharp LC-32GA6E TV 81,3 cm (32") HD Silver 450 cd/m²
(show image)
LC-32GA6E LC-32GA6E