Imation logo

Imation 4GB Atom Flash Drive USB flash drive USB Type-A 2.0 Grey

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2592
Info modified on:
27 Feb 2019, 07:39:18
Long product name Imation 4GB Atom Flash Drive USB flash drive USB Type-A 2.0 Grey:

4GB Atom Flash Drive

Short summary description Imation 4GB Atom Flash Drive USB flash drive USB Type-A 2.0 Grey:

Imation 4GB Atom Flash Drive, 4 GB, USB Type-A, 2.0, Password protection, Grey

Long summary description Imation 4GB Atom Flash Drive USB flash drive USB Type-A 2.0 Grey:

Imation 4GB Atom Flash Drive. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Password protection. Product colour: Grey

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.