location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 15-ax010na Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-ax010na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X0M61EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780136379 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Dec 2016
Product end of life date
Bullet Points HP OMEN 15-ax010na Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core I7-6700HQ (6MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 950M (2GB GDDR3)
  • - 8GB (2133MHz) DDR4-SDRAM (2 x 4) & 1000GB HDD, 128GB SSD
Long product name HP OMEN 15-ax010na Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of HP OMEN 15-ax010na Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core I7-6700HQ (6MB Cache, 2.6GHz), 8GB DDR4-SDRAM, 1000GB HDD, 128GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel HD Graphics 530, NVIDIA GeForce GTX 950M (2GB GDDR3), LAN, WLAN, Bluetooth, HP Wide Vision HD, Windows 10 Home 64-bit
More>>>
HP OMEN 15-ax010na Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of HP OMEN 15-ax010na Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wake up. Battle. Conquer. Repeat.
This is a new world of gaming, where the competition is relentless but greatness is up for grabs. Equipped with powerful hardware and a venomous design, the OMEN Laptop is ready for the battlefield, anytime, anywhere. Go on, stake your claim.

Short summary description HP OMEN 15-ax010na Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the HP OMEN 15-ax010na Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 15-ax010na, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,13 TB

Long summary description HP OMEN 15-ax010na Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of HP OMEN 15-ax010na Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP OMEN 15-ax010na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

HP Lounge, get closer to the Artists you love

With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.[17]

Gear up for glory
Gear up for glory

The NVIDIA® GTX™ graphics and Intel® Core™ processor[1] gives you the weapons you need to take on any challenge, including the most demanding AAA titles.

Immersed in the competition

Sense every pulse-pounding moment for a totally engrossing experience. With Audio by Bang & Olufsen and on select models a 4K IPS display[2], you can take your game to the next level.

Designed for domination
Designed for domination

Easily go from crushing enemies at home to commanding the battlefield on the go with an aggressively slimmer design and Dragon Red backlit keyboard.

128 GB of Solid-State Drive
128 GB of Solid-State Drive

Meet the lightning-fast drive that can keep up with your every demand. Load your apps fast with quick and efficient Solid-State Drives.

Windows 10
Windows 10

Windows 10 is here. Do great things confidently with the familiar feel of Windows–only better. [3]

6th generation Intel® processors
6th generation Intel® processors

Faster, quieter, and with more features, the 6th generation of Intel® Core™ processors enhances your computing experience like never before. [4]

Desktop level graphics

The impressive graphical performance and increased power efficiency of an NVIDIA® GeForce® GTX 950M GPU brings smooth, high-definition gameplay to your laptop.

Pinpoint navigation

HP Imagepad makes on-screen navigation effortless and intuitive. With support for up to four-fingered gestures, you can interact more naturally with all your content.

An exceptionally rich audio experience

State-of-the-art Audio by Bang & Olufsen brings entertainment to life with sound you can feel. Awaken your senses with PC audio perfection, custom-tuned in collaboration with sound experts from Bang & Olufsen.

Crisp sound. Big volume.

HP Audio Boost enhances your audio experience with smart amplification technology giving you loud, clear and dynamic sound.

Low battery? No problem.

When every moment is precious, HP Fast Charge gets you up and going to 50% in approximately 30 minutes. Connect your powered down device and charge up your battery at lightning-fast speeds. [18]

Capture everyone in the room

The 88-degree, wide-angle field of view lets you video chat with the entire family or the whole boardroom in crystal-clear detail thanks to the advanced BSI Sensor in this HP Wide Vision HD Camera.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3,5 GHz
Processor frequency *
2,6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Storage
Total storage capacity *
1,13 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive speed
7200 RPM
Total SSDs capacity
128 GB
Number of SSDs installed
1
Solid-state drive capacity
128 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1,7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Number of discrete graphics cards installed
1
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee LiveSafe, Microsoft Office 365
Operating system installed *
Windows 10 Home
Bundled software
Dropbox
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Brand-specific features
HP CoolSense
Yes
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP front camera
HP Wide Vision HD
HP Software provided
HP Lounge
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
61,5 Wh
Battery life (max)
10,5 h
Fast charging
Yes
Fast charging time (90%)
90 min
Power
AC adapter power
120 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
382 mm
Depth
253 mm
Height
24,5 mm
Weight *
2,2 kg
Other features
AC adapter included
Yes
Disclaimer HP OMEN 15-ax010na Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [2] 4K content is required to view 4K images. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [4] Multi-Core is designed to improve performance of certain software products. Performance will vary depending on your hardware and software configurations. [18] Recharges your battery up to 50% within 30 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed.