location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Good vibrations Deluxe Gym Plastic Multicolour Baby gym

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Good vibrations Deluxe Gym Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641428E4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743641428 show
Category:
Soft cushioned mats, often with accompanying soft toys, sometimes attached on an arch above the mat. The mats are placed on the ground to give babies a place to play safely.
Baby Gyms & Play Mats Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:38
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Good vibrations Deluxe Gym Plastic Multicolour Baby gym :
The long product name of Little Tikes Good vibrations Deluxe Gym Plastic Multicolour Baby gym. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Good vibrations Deluxe Gym, 0+ months
More>>>
Little Tikes Good vibrations Deluxe Gym Plastic Multicolour Baby gym:
The official description of Little Tikes Good vibrations Deluxe Gym Plastic Multicolour Baby gym as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Little Tikes Baby products are “designed to develop” by addressing baby’s specific developmental needs through every coo, giggle, and stretch.

The Little Tikes Baby Good Vibrations Deluxe Gym provides gentle vibration and nature sounds to soothe your baby throughout the day. When its playtime, the unique travelling toucan moves across the gym bar, encouraging eye tracking. The four hanging toys and movable mirror are great for reaching and self-discovery, while 20 minutes of music and 9 different sounds get baby giggling and grooving. This adorable activity gym will delight your baby as they begin to explore the world around them.

Product Features:
- Activity gym with gentle vibration to soothe your baby
- Traveling toucan moves across the gym bar for a unique eye tracking experience and plays music
- Includes four hanging toys, moveable mirror, tummy time pillow, and additional mat loops
- Features 20 minutes of music and 9 different songs
- Includes storage bag to take on-the-go
- Requires 6xAA batteries for mat and toucan (not included)
- Ages: 0+ months

Short summary description Little Tikes Good vibrations Deluxe Gym Plastic Multicolour Baby gym:
This short summary of the Little Tikes Good vibrations Deluxe Gym Plastic Multicolour Baby gym data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Good vibrations Deluxe Gym, Baby gym, Toy bar, Sounding, Plastic, Multicolour

Long summary description Little Tikes Good vibrations Deluxe Gym Plastic Multicolour Baby gym:
This is an auto-generated long summary of Little Tikes Good vibrations Deluxe Gym Plastic Multicolour Baby gym based on the first three specs of the first five spec groups.

Little Tikes Good vibrations Deluxe Gym. Product type: Baby gym, Material: Plastic, Product colour: Multicolour. Learning & training skills: Cognitive skills training, Visual perception training, Fine motor skills training, Gross motor.... Battery type: AA. Width: 603,3 mm, Height (max): 52,2 cm, Length: 769,6 mm. Package width: 736,6 mm, Package depth: 127 mm, Package height: 400,1 mm

Features
Material *
Plastic
Product colour *
Multicolour
Suitable for indoor use
Yes
Toy bar *
Yes
Product type *
Baby gym
Number of songs
9
Sounding
Yes
Preassembled
No
Certification
CE
Learning & training skills
Learning & training skills
Cognitive skills training, Visual perception training, Fine motor skills training, Gross motor skills training
Battery
Batteries required *
Yes
Number of batteries supported
6
Battery type
AA
Weight & dimensions
Width
603,3 mm
Height (max)
52,2 cm
Length
769,6 mm
Packaging data
Package width
736,6 mm
Package depth
127 mm
Package height
400,1 mm
Package weight
1,05 kg
Package volume
37400 cm³
Packaging content
Pillow included
Yes
Batteries included
No
Logistics data
Quantity per intermodal container (20ft)
636 pc(s)
Quantity per intermodal container (40ft)
1462 pc(s)
Quantity per intermodal container (40ft, HC)
1494 pc(s)
Master (outer) case width
755,7 mm
Master (outer) case length
273,1 mm
Master (outer) case height
431,8 mm
Master (outer) case weight
2,3 kg
Master (outer) case volume
89100 cm³
Brand Image Product code Product Stock Price from
Little Tikes Good Vibrations Deluxe Gym Plastic Multicolour Little Tikes Good Vibrations Deluxe Gym Plastic Multicolour
(show image)
641435E4C Good Vibrations Deluxe Gym Box
Little Tikes Sway 'n Play Gym Plastic Multicolour Little Tikes Sway 'n Play Gym Plastic Multicolour
(show image)
641404E4C Sway 'n Play Gym Box