location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Duotone Red BriefCase 39,6 cm (15.6") Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39.62 cm (15.6") Duotone Red BriefCase
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y4T18AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780443835 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15.6 Duotone Red BriefCase 39,6 cm (15.6") Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39,6 cm (15.6") Black, Red
  • - Canvas
  • - Brand compatibility: HP
  • - Carrying handle(s) Shoulder strap
  • - 520 g
Warranty: 1-year HP Commercial Guarantee
Long product name HP 15.6 Duotone Red BriefCase 39,6 cm (15.6") Black, Red :
The long product name of HP 15.6 Duotone Red BriefCase 39,6 cm (15.6") Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.62 cm (15.6") Duotone BriefCase Red
More>>>
HP 15.6 Duotone Red BriefCase 39,6 cm (15.6") Black, Red:
The official description of HP 15.6 Duotone Red BriefCase 39,6 cm (15.6") Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smartly constructed for easy, on-the-go accessibility, this briefcase carries your laptop and daily essentials without a fuss. With bold color-blocking make a statement wherever you go.

Styled to move you
- Fashion-forward design and bold color combinations that express your style.

Padded for protection
- Padded pocket helps protect and secure a laptop with up to a 39.62 cm (15.6") diagonal screen.

Lots of pockets
- Pockets inside and outside the briefcase help keep you organized.

Short summary description HP 15.6 Duotone Red BriefCase 39,6 cm (15.6") Black, Red:
This short summary of the HP 15.6 Duotone Red BriefCase 39,6 cm (15.6") Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6 Duotone Red BriefCase, Briefcase, 39,6 cm (15.6"), Shoulder strap, 520 g

Long summary description HP 15.6 Duotone Red BriefCase 39,6 cm (15.6") Black, Red:
This is an auto-generated long summary of HP 15.6 Duotone Red BriefCase 39,6 cm (15.6") Black, Red based on the first three specs of the first five spec groups.

HP 15.6 Duotone Red BriefCase. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"), Carrying handle(s), Shoulder strap. Weight: 520 g. Surface coloration: Monochromatic