Microconnect logo

Microconnect PE120418 power cable Black 1,8 m Power plug type K C13 coupler

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42070
Info modified on:
10 Aug 2024, 09:38:47
Bullet Points Microconnect PE120418 power cable Black 1,8 m Power plug type K C13 coupler:
  • - Can only be used in Denmark
Warranty:
300 months
Long product name Microconnect PE120418 power cable Black 1,8 m Power plug type K C13 coupler:

Power Cord Denmark EDB - C13, 1.8m

Short summary description Microconnect PE120418 power cable Black 1,8 m Power plug type K C13 coupler:

Microconnect PE120418, 1,8 m, Power plug type K, C13 coupler, 250 V, 10 A

Long summary description Microconnect PE120418 power cable Black 1,8 m Power plug type K C13 coupler:

Microconnect PE120418. Cable length: 1,8 m, Connector 1: Power plug type K, Connector 2: C13 coupler. Input voltage: 250 V, Input current: 10 A

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.