location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPDC07 document camera White 25,4 / 2,7 mm (1 / 2.7") CMOS USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPDC07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H759040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946616292
Category:
Real-time image capture devices for displaying an object to a large audience. Like an opaque projector, a document camera is able to magnify and project the images of actual, three-dimensional objects, as well as transparencies. They are, in essence, high resolution web cams, mounted on arms so as to facilitate their placement over a page. This allows a teacher, lecturer or presenter to write on a sheet of paper or to display a two or three-dimensional object while the audience watches.
Document Cameras Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2022 14:59:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson ELPDC07 document camera White 25,4 / 2,7 mm (1 / 2.7") CMOS USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear, smooth images: Full HD 1080p camera and 30-frames-per-second screen refresh rate
  • - Capture every detail: 8x digital zoom, one-touch auto focus and freeze function
  • - Simple to connect: Two-in-one USB cable connection, no need for a separate power supply
  • - Flexible for 2D visuals and 3D objects: Adjustable height, 90º head rotation and microscope attachment
  • - Lightweight and portable: Portable design weighs less than 1Kg and a soft carry case included
Long product name Epson ELPDC07 document camera White 25,4 / 2,7 mm (1 / 2.7") CMOS USB 2.0 :
The long product name of Epson ELPDC07 document camera White 25,4 / 2,7 mm (1 / 2.7") CMOS USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ELPDC07
More>>>
Epson ELPDC07 document camera White 25,4 / 2,7 mm (1 / 2.7") CMOS USB 2.0:
The official description of Epson ELPDC07 document camera White 25,4 / 2,7 mm (1 / 2.7") CMOS USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See in great detail
Share high-quality visuals including detailed diagrams and textbook pages with a Full HD 1080p output and 8x digital zoom. You can even adjust the height and rotate the camera 90º to accommodate 3D objects. For science lessons, the supplied microscope attachment can also be used to unveil fascinating microscopic worlds in real-time.

Effortless to use
Minimise preparation time with this high-tech, compact and affordable portable solution, that makes it quick and easy to enlarge source material. In just seconds, you can connect directly to the latest Epson projectors using the two in one USB cable connection which provides power and transmits the video signal.
Highly portable, modern design
The Epson ELPDC07 visualiser is neat and compact, it features LED illumination, a built-in microphone and doesn’t need a separate power supply. It’s also light and easy to carry in the included carry case, with the arm folding neatly down into the base. Needing just 2.5W, you can be sure that its power consumption meets modern energy conservation requirements .

Short summary description Epson ELPDC07 document camera White 25,4 / 2,7 mm (1 / 2.7") CMOS USB 2.0:
This short summary of the Epson ELPDC07 document camera White 25,4 / 2,7 mm (1 / 2.7") CMOS USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPDC07, 25,4 / 2,7 mm (1 / 2.7"), CMOS, 1920 x 1080 (HD 1080), 2 MP, 30 fps, LED

Long summary description Epson ELPDC07 document camera White 25,4 / 2,7 mm (1 / 2.7") CMOS USB 2.0:
This is an auto-generated long summary of Epson ELPDC07 document camera White 25,4 / 2,7 mm (1 / 2.7") CMOS USB 2.0 based on the first three specs of the first five spec groups.

Epson ELPDC07. Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"), Sensor type: CMOS, Supported graphics resolutions: 1920 x 1080 (HD 1080). Digital zoom: 8x, Shooting area (WxD): 297 x 420 mm. Interface: USB 2.0, USB connector type: USB Type-B. Power supply type: USB, Power consumption (typical): 2,5 W, Power consumption (standby): 2,5 W. Width: 260 mm, Depth: 388 mm, Height: 76 mm

Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)