location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Canvio Premium 3TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Metallic, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Canvio Premium 3TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDTW130EC3CA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528219623 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 14:46:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Canvio Premium 3TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Metallic, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 TB 2.5"
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Metallic, Silver
Long product name Toshiba Canvio Premium 3TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Metallic, Silver :
The long product name of Toshiba Canvio Premium 3TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Metallic, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0, 5.0 Gbit/s, 3 TB, NTFS, 109 x 78 x 19 mm, 230 g
More>>>
Short summary description Toshiba Canvio Premium 3TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Metallic, Silver:
This short summary of the Toshiba Canvio Premium 3TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Metallic, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Canvio Premium 3TB, 3 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Metallic, Silver

Long summary description Toshiba Canvio Premium 3TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Metallic, Silver:
This is an auto-generated long summary of Toshiba Canvio Premium 3TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Metallic, Silver based on the first three specs of the first five spec groups.

Toshiba Canvio Premium 3TB. Hard drive capacity: 3 TB, Hard drive size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Metallic, Silver

Source Testseek summary Average rating
Reviews
Updated:
2017-02-19 01:38:29
Uk has collected 57 expert reviews for Toshiba Canvio Premium 3TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Metallic, Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetynews.com
Updated:
2017-02-19 01:38:29
The Toshiba Canvio Premium is a slick looking portable HDD. It comes bundled with nifty software as well as USB 3.0 and USB Type C connectivity.Portable storage is always handy. No matter if it's a requirement for your job or a godsend when traveling.Of c...
Good Premium looks, USB 3.0 and Type C, Mac / PC compatible, Included travel bag, Decent read/write speeds...
Bad SSDs are faster, Some cheaper options available...
Bottom line The Toshiba Canvio Premium proved to be plenty fast enough in the mechanical drive drag race. True, if you're willing to spend the money, an SSD in an enclosure will always be faster.I liked the solid build quality and added software, including that extra...
83%
testedtechnology.co.uk
Updated:
2017-02-19 01:38:29
You can never have enough storage.My first hard drive, back in the early '80s, was a Seagate ST-506, its massive capacity of 5MB (yes, that's MEGAbytes) being a snip at around £3,500 in today's money.My current MacBook Air hosts a solid state drive (SSD)...
Bottom line Toshiba's claim to offer “10GB Cloud Storage” with the Canvio Premium is probably best ignored. I'm currently trying to find out from Toshiba what compensation, if any, the company will offer users in the absence of the Pogoplug service. I'll update this...
0%
XSreviews.co.uk
Updated:
2017-02-19 01:38:29
The Toshiba Canvio Premium is a modern external hard drive, with a sleek aluminium enclosure, USB 3.1 / USB Type-C support and a full complement of bundled software. Read on for our full review.Summary and ScoreThe Canvio Premium lives up to its name, wit...
Good Well-built enclosure, USB-A and USB-C connectors, Useful software bundled...
Bad Flash drives are faster, Price is £20 above other 1TB drives...
Bottom line The Canvio Premium lives up to its name, with a well-built enclosure, multiple connectivity options and some useful added software at a premium price. There are cheaper 1TB external hard drives on the market, but if want something more then the Canvio Pre...
80%
expertreviews.co.uk
Updated:
2019-12-04 19:57:54
At least this also carries over all the design qualities of its smaller predecessors, which still stand up today. Measuring 78x109x18mm, it’s a few millimetres thicker than older Canvio Premiums but still small enough to comfortably fit in a pocket – some...
Good USB Type-C connectivity, Has automatic back-up and password protective software...
Bad Cheaper options out there, Doesn't hit Toshiba's claimed transfer rate, Technology hasn't advanced enough...
Bottom line The inconvenient truth with newly launching hard disks such as this – even if they're just a larger version of an older line – is that the core technology simply hasn't advanced in the past few years, at least not to the extent that SSD storage has. Payin...
60%
eteknix.com
Updated:
2019-12-04 19:57:54
It is not long time since I had a closer look at the Canvio Basics with 2TB. Today we're upping it all with the Toshiba Canvio Premium (product link) in a 4TB version.The Canvio series is a proven one which has been around for many drive versions. The lat...
Good Good performance, Up to 4TB capacity, Single-cable setup thanks to bus-power, Pocket-sized, Type-C adapter and pouch included...
Bad None, “Toshiba’s Canvio Premium delivers a good performance and large capacity in pocket-size. What’s not to love?”, Toshiba Canvio Premium 4TB Portable HDD Review, Thank you, Toshiba, for providing us with this sample...
Bottom line If you're in the market for a great looking, sturdy, and high-capacity HDD for on-the-go, then yes. You can't go wrong with the Toshiba Canvio Premium. It delivers what it promises!ProsGood performanceUp to 4TB capacitySingle-cable setup thanks to bus-pow...
0%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba Canvio Premium external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Grey
(show image)
HDTW210EB3AA Canvio Premium 1 TB Dark grey metallic 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Advance external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue
(show image)
HDTC910EL3AA Canvio Advance 1 TB Blue 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Ready external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HDTP210EK3AA Canvio Ready 1 TB Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)