location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 7800 large format printer Colour 2880 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 7800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C594001BC
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus Pro 7800 large format printer Colour 2880 x 1440 DPI :
The long product name of Epson Stylus Pro 7800 large format printer Colour 2880 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Stylus Pro 7800
More>>>
Epson Stylus Pro 7800 large format printer Colour 2880 x 1440 DPI:
The official description of Epson Stylus Pro 7800 large format printer Colour 2880 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All New 8-Channel Print Head Technology
Print head design capable of handling eight separate ink channels
1-inch wide high-performance print head with 180 nozzles per channel

Maximum Resolution of 2880 x 1440 dpi
Incredibly sharp text and line art
Extremely fine blends and photographic transitions

Variable-Sized Droplet with AMC™ Technology
Produces variable-sized droplets as small as 3.5 picoliter to greatly decrease print times while optimizing photographic quality
Proprietary Active Meniscus Control (AMC) technology precisely controls the curvature of every ink droplet within each nozzle before releasing it onto the media. The result is extremely sharp and accurate placement of ink droplets for outstanding photographic print quality.

Epson PreciseColor™ Technology
In order to ensure consistent printing between multiple Stylus Pro printers of the same model, Epson has enhanced the production process to include colorimetric calibration. This system evaluates and adjusts each printer’s difference at the manufacturing stage, assuring you of consistent color output from printer to printer.

Automatic Print Head Alignment Technology
Built-in sensor reads printed data for highly precise alignments of all color channels
Aligns both single and bi-directional print modes.

Automatic Print Head Cleaning Technology
Built-in sensor reads nozzle check pattern and automatically cleans print head if any problems are found – even partially clogged nozzles

Superior Connectivity
Includes one USB 2.0, one IEEE 139 (FireWire®) and one Epson Expansion Slot for installing the optional 10/100 BaseT Ethernet card

Professional Epson Photographic Drivers for Macintosh® and Windows®
Fully supported by most leading third party RIPs and workflows – the Epson Stylus Pro series printers are used within the most demanding commercial printing environments

Epson Intelligent High-Capacity Ink System
All-new pressurized ink cartridge technology ensures reliable ink delivery at all print speeds, while dramatically reducing the physical size of the ink cartridges
Eight individual 110ml or 220ml ink cartridges
Utilizes both 110ml and 220ml ink cartridges simultaneously to optimize ink usage
On-the-fly unk cartridge replacement for increased productivity

Short summary description Epson Stylus Pro 7800 large format printer Colour 2880 x 1440 DPI:
This short summary of the Epson Stylus Pro 7800 large format printer Colour 2880 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 7800, 2880 x 1440 DPI, Roll, Cut sheet, USB Type-A, 50 dB, Japan, 6 W

Long summary description Epson Stylus Pro 7800 large format printer Colour 2880 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Pro 7800 large format printer Colour 2880 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Pro 7800. Maximum resolution: 2880 x 1440 DPI. Media types supported: Roll, Cut sheet. USB connector: USB Type-A. Sound pressure level (printing): 50 dB, Country of origin: Japan. Power consumption (standby): 6 W, Power consumption (typical): 55 W

Printing
Print head nozzles
180x8
Colour printing technology
Advanced MicroPiezo
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
8
Paper handling
Media types supported
Roll, Cut sheet
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Firewire (IEEE 1394) ports
1
Performance
Sound pressure level (printing)
50 dB
Country of origin
Japan
Power
Power consumption (standby)
6 W
Power consumption (typical)
55 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage relative humidity (H-H)
5 - 85%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP/2000/98 Mac OS Classic 9.0 Mac OS X
Weight & dimensions
Dimensions (WxDxH)
1178 x 501 x 560 mm
Weight
48,9 kg
Packaging data
Package width
710 mm
Package depth
1350 mm
Package height
670 mm
Package weight
62,5 kg
Other features
Safety
UL1950, CSA 22.2 950 FDA, EMI FCC Part 15 subpart B class B, CSA C108.8 class B
Logistics data
Quantity per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
1 pc(s)
Pallet length (UK)
82 cm
Brand Image Product code Product Stock Price from
Epson Stylus Pro 9800 large format printer Colour 2880 x 1440 DPI Epson Stylus Pro 9800 large format printer Colour 2880 x 1440 DPI
(show image)
C11C595001BC Epson Stylus Pro 9800 0.00
(excl. VAT)
0 (incl. VAT)