location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58277 pool part/accessory Pool hand skimmer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Cleancast Skimmer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58277 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914917
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 58277 pool part/accessory Pool hand skimmer :
The long product name of Bestway 58277 pool part/accessory Pool hand skimmer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLEANCAST SKIMMER
More>>>
Bestway 58277 pool part/accessory Pool hand skimmer:
The official description of Bestway 58277 pool part/accessory Pool hand skimmer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CLEANCAST SKIMMER
- Compatible with pool cleaning poles that are 30mm 1.2”) inner diameter)
- Remove debris from pool water
- Durable mesh netting
Content: One skimmer

Short summary description Bestway 58277 pool part/accessory Pool hand skimmer:
This short summary of the Bestway 58277 pool part/accessory Pool hand skimmer data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58277, Pool hand skimmer, Blue, 3 cm, 176 g, 1 pc(s), Blister

Long summary description Bestway 58277 pool part/accessory Pool hand skimmer:
This is an auto-generated long summary of Bestway 58277 pool part/accessory Pool hand skimmer based on the first three specs of the first five spec groups.

Bestway 58277. Product type: Pool hand skimmer, Product colour: Blue, Compatible pole diameter: 3 cm. Weight: 176 g. Quantity per pack: 1 pc(s), Package type: Blister, Package width: 300 mm. Minimum order quantity: 12 pc(s), Quantity per pallet: 480 pc(s)

Features
Product type *
Pool hand skimmer
Product colour
Blue
Compatible pole diameter
3 cm
Intrastat code
39269097
Weight & dimensions
Weight
176 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Packaging data
Package width
300 mm
Package depth
480 mm
Package height
45 mm
Package volume
30000 cm³
Packaging content
Handle included
No
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
480 pc(s)
Country Distributor
Deutschland 1 distributor(s)