Bestway logo

Bestway 67004 air mattress Double mattress Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158930
Info modified on:
14 Mar 2024, 19:50:35
Long product name Bestway 67004 air mattress Double mattress Blue:

FLOCKED AIR BED / KING

Bestway 67004 air mattress Double mattress Blue:

FLOCKED AIR BED / KING
- Sturdy pre-tested vinyl
- Quick inflation/deflation screw valve
- Comfortable flocked sleeping surface
- Sturdy coil beam construction
- Great for indoor & outdoor use
- Heavy-duty repair patch included
Content: One air bed, repair patch

Short summary description Bestway 67004 air mattress Double mattress Blue:

Bestway 67004, Double mattress

Long summary description Bestway 67004 air mattress Double mattress Blue:

Bestway 67004. Type: Double mattress, Product colour: Blue, Material: Vinyl. Width: 1830 mm, Length: 2030 mm, Height: 220 mm. Package width: 350 mm, Package depth: 305 mm, Package height: 130 mm. Minimum order quantity: 2 pc(s), Quantity per pallet: 56 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.