location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADS-2400N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADS-2400N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502642756 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 377342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Envelopes, Plastic Card
  • - Maximum scan size: 215,9 x 355 mm Sensor type: Dual CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 27 W
  • - Scanning noise level: 62,5 dB
  • - Internal memory: 256 MB Built-in processor 800 MHz
Long product name Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black :
The long product name of Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop Scanner - 30 ppm - duplex - Network Ready
More>>>
Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black:
The official description of Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network scanner with professional software bundle

This affordable and space-saving network 600dpi scanner boasts great scan speeds, user-friendly software, easily programmable keys and compatibility across a range of document types, drivers and operating systems.

The robust ADS-2400N is capable of scanning up to 3,000 sheets per day, making it ideal for continued office departmental scanning and reliable hard copy digitisation.

Key Features
- Fast double sided scans (30 pages per minute / 60 images per minute)
- Gigabit Ethernet wired network and Hi-Speed USB 2.0 connectivity
- 50 sheet mixed batch document capacity from long paper to embossed plastic cards
- TWAIN, ISIS, WIA, ICA and SANE drivers for optimum performance
- Loaded with advanced image processing features
- Free premium software essentials bundle including ABBYY FineReader Sprint, ABBYY PDF Transformer+ and Nuance PaperPort

Short summary description Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black:
This short summary of the Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ADS-2400N, 215,9 x 355 mm, 600 x 600 DPI, 1200 x 1200 DPI, 30 bit, 24 bit, 30 ppm

Long summary description Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Brother ADS-2400N. Maximum scan size: 215,9 x 355 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: ADF scanner, Product colour: Black. Sensor type: Dual CIS, Daily duty cycle (max): 2500 pages, Scan to: E-mail, FTP, File, Image, OCR, USB. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Envelopes, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Scanning
Maximum scan size *
215,9 x 355 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
30 ppm
ADF scan speed (colour, A4)
30 ppm
Duplex ADF scan speed (b/w, A4)
60 ipm
Duplex ADF scan speed (colour, A4)
60 ipm
Design
Scanner type *
ADF scanner
Product colour *
Black
Built-in display *
No
Performance
Sensor type *
Dual CIS
Daily duty cycle (max) *
2500 pages
Scan to
E-mail, FTP, File, Image, OCR, USB
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
62,5 dB
Internal memory
256 MB
Built-in processor
Cortex-A9
Processor frequency
800 MHz
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Envelopes, Plastic Card
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
ISO B-series sizes (B0...B9)
B5, B6, B7, B8
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ethernet, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
27 W
Power consumption (standby)
3 W
Power consumption (off)
0,12 W
Power consumption (PowerSave)
1,9 W
Network
Ethernet LAN
Yes
Supported network protocols
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, Custom Raw Port/Port9100, SMTP Client, FTP Client and Server, LDAP Client, CIFS Client, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Scan), SNTP Client
Packaging data
Package width
382 mm
Package depth
254 mm
Package height
330 mm
Package weight
6,2 kg
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
306 mm
Depth
258 mm
Height
250 mm
Weight
4,45 kg
Packaging content
Drivers included
Yes
Technical details
PC connection
RJ-45
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:16
Uk has collected 5 expert reviews for Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Brand Image Product code Product Stock Price from
Brother PDS-6000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black Brother PDS-6000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black
(show image)
PDS-6000F PDS-6000F 0.00
(excl. VAT)
0 (incl. VAT)
Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black
(show image)
ADS-1100W ADS-1100W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)