location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Standard Proofing printing paper Semi-matte White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Proofing Paper OBA 17" x 30.5 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S450187
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946613932
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2020 15:19:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Standard Proofing printing paper Semi-matte White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - 250 g/m²
  • - Finish type: Semi-matte
  • - White
Long product name Epson Standard Proofing printing paper Semi-matte White :
The long product name of Epson Standard Proofing printing paper Semi-matte White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Proofing Paper OBA 17" x 30.5 m
More>>>
Epson Standard Proofing printing paper Semi-matte White:
The official description of Epson Standard Proofing printing paper Semi-matte White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Same time and money
Providing a good match to the stock used in commercial printing, this paper produces colour-accurate proofs and can help reduce the need for reprints. It also offers better proof comparison when viewed in the new lighting conditions as defined by ISO:3664 (2009).

Produce consistent results
We understand that consistency is important and colours have to look accurate, whatever proofs are required. Whether it is magazine pages, brochures or catalogues, thanks to a long-term colour consistency and stability, this paper ensures accurate proofs, time and time again.

Fogra51 compliance
Standard Proofing Paper OBA reproduces the Fogra51 characterisation data and meets stability requirements for white point and printed output. The paper is certified under FograCert 29774.

Stable white point
Intelligent product design has been used to ensure a stable white point, which ensures that proofs remain as true as the day they were printed. Paper white point (M1) L>95, a=1, b= -5 optimised for FOGRA51.

Meeting the New Standards
This product is designed for proofing professionals who want to move to the latest proofing conditions for OBA containing papers, which encompass standards for printing (ISO12647-2:2013), viewing conditions (ISO3664:2009) and the M1 measurement mode, as defined in ISO13655:2009 and Fogra51.

Short summary description Epson Standard Proofing printing paper Semi-matte White:
This short summary of the Epson Standard Proofing printing paper Semi-matte White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Standard Proofing, Inkjet printing, Semi-matte, 250 g/m², White, 250 µm, ISO12647-2:2013, ISO3664:2009, ISO13655:2009

Long summary description Epson Standard Proofing printing paper Semi-matte White:
This is an auto-generated long summary of Epson Standard Proofing printing paper Semi-matte White based on the first three specs of the first five spec groups.

Epson Standard Proofing. Recommended usage: Inkjet printing, Finish type: Semi-matte, Media weight: 250 g/m². Certification: ISO12647-2:2013, ISO3664:2009, ISO13655:2009. Package width: 170 mm, Package depth: 480 mm, Package height: 160 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 2,27 m. Quantity per pallet: 72 pc(s), Roll width: 43,2 cm, Country of origin: Germany

Features
Recommended usage *
Inkjet printing
Finish type *
Semi-matte
Coloured paper *
No
Product colour
White
Media weight *
250 g/m²
Printing media thickness
250 µm
Certificates
Certification
ISO12647-2:2013, ISO3664:2009, ISO13655:2009
Weight & dimensions
Package width
170 mm
Package depth
480 mm
Package height
160 mm
Package weight
4,3 kg
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2,27 m
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,27 m
Products per pallet (UK)
112 pc(s)
Quantity per pallet layer
9 pc(s)
Products per pallet layer (UK)
14 pc(s)
Other features
Quantity per pallet
72 pc(s)
Roll width
43,2 cm
Country of origin
Germany
Roll length
30,5 m
Compatible products
SureColor SC-T5200D-PS SureColor SC-T5200D SureColor SC-T3000 SureColor SC-P9500 Spectro SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 Violet Spectro SureColor SC-P9000 SureColor SC-P9000 STD Spectro SureColor SC-P9000 STD SureColor SC-P8000 SureColor SC-P8000 STD Spectro SureColor SC-P8000 STD SureColor SC-P7500 Spectro SureColor SC-P7500 SureColor SC-P7000V SureColor SC-P7000 Violet Spectro SureColor SC-P7000 SureColor SC-P7000 STD Spectro SureColor SC-P7000 STD SureColor SC-P6000 SureColor SC-P6000 STD Spectro SureColor SC-P6000 STD SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 Epson SureColor SC-T5000 Epson SureColor SC-T3000 Epson Stylus Pro 9900 Spectro Proofer UV Epson Stylus Pro 9900 Spectro Proofer Epson Stylus Pro 9900 Epson Stylus Pro 9890 SpectroProofer Epson Stylus Pro 9890 Epson Stylus Pro 9880 Epson Stylus Pro 9800 Epson Stylus Pro 9700 Epson Stylus Pro 9600 Epson Stylus Pro 7900 Spectro Proofer UV Epson Stylus Pro 7900 Spectro Proofer Epson Stylus Pro 7900 Epson Stylus Pro 7890 Spectroproofer UV Epson Stylus Pro 7890 SpectroProofer Epson Stylus Pro 7880 Epson Stylus Pro 7800 Epson Stylus Pro 7700 Epson Stylus Pro 7600 Epson Stylus Pro 4880 Epson Stylus Pro 4800 Epson Stylus Pro 11880 Epson Stylus Pro 10600
Quantity per pack
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)