location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 55HFL5010T/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional LED TV 55HFL5010T/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55HFL5010T/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863004050
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:29:11
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 55HFL5010T/12 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 55HFL5010T/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55" MediaSuite
  • - LED
  • - DVB-T2/T/C & IPTV
Long product name Philips 55HFL5010T/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m² :
The long product name of Philips 55HFL5010T/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" FHD LED, 1920 x 1080px, 350 cd/m², 16:9, 20 W RMS, DVB-T/T2/C, 802.11b/g/n, HDMI, USB, Scart, VGA, RJ-45, RJ-48, CI+, 17.8 kg
More>>>
Philips 55HFL5010T/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²:
The official description of Philips 55HFL5010T/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this energy-efficient Hospitality TV, you will enjoy all the benefits of state-of-the-art connectivity and interactive hotel info pages while remote installation and management guarantee the lowest cost of ownership

Full HD LED TV—brilliant LED images with incredible contrast
Picture Quality matters. Regular HDTVs deliver quality, but you expect more. Imagine crisp detail paired with high brightness, incredible contrast and realistic colours for a true to life picture.

SmartInstall for easy remote installation and maintenance
SmartInstall makes the installation and maintenance of your TVs effortless. With a simple to use web tool, you can now remotely configure and install your TVs without visiting any rooms! This saves you time and makes sure your guests are not disturbed. Whether it is updating the hotel info pages or installing new channels, SmartInstall can handle all.

SmartInfo for branded, interactive hotel info pages
SmartInfo allows you to provide hotel or city information to your guests. Your guests have access to this interactive hotel webpage even when the TV is not connected to your intranet or the Internet. You can change the information regularly and easily to keep your guests up to date with all the latest developments at your hotel.

Miracast and DirectShare to share movies and music on your TV
Our TVs give your guests the freedom to enjoy their content on the big TV wirelessly and without hassle. With our open system approach we serve iOS as well as Android users and continuously extend our compatibility. Our secure sharing protects your guests. Pictures, movies, music — it can all be shared and enjoyed on our TVs via Miracast and DirectShare!

Smart TV apps with many dedicated services for hospitality
Philips Smart TV apps consist of an ever-growing choice of applications ranging from YouTube to social networking apps and many more. The dedicated version is tailored for hospitality use and has several added benefits, such as making sure guest information is securely deleted after use and preventing illegal content from harming your business. With our shared revenue you have the opportunity to earn back the cost of bandwidth used by your guests.

AppControl to add, sort and delete apps with minimum effort
App control allows you to give your guests the TV applications of their dreams. You are able to add, delete and sort all the apps in the way you want. Even better, you can now clone these settings to any other TV without having to set up the other TV as well! You can even make various profiles and change on the fly. Do you want to give your suites the high-bandwidth video apps and your other rooms the low-bandwidth apps? No problem. App control makes sure you and your guest have a smooth experience.

Integrated IPTV system for optimal customised interactivity
Save costs and clutter. With our new Smart TVs you can build your hotel system directly on the TV. Interactive channels, video-on-demand, interactive hotel menus and information as well as online ordering systems are all possible without an external box attached to the TV. As well as delivering content over coax TV cables, you can now also use your Internet network to deliver your TV channels or VOD directly to the TV. Our partner network can make sure you get the customised portal you want.

Integrated Wi-Fi to use Smart TV wirelessly
With integrated Wi-Fi in your Philips Smart TV, you can wirelessly access a world of content.

MyChoice compatibility for recurring revenues
MyChoice offers a simple and low-cost way to offer your guests premium TV channels. At the same time it delivers an additional revenue stream which allows you to recover your initial TV investment.

Serial Xpress Protocol for interactive systems
The TV can be connected to external decoders and set-top boxes of all major interactive system providers, through the Serial Xpress Protocol (SXP).

On-screen clock display for optimal guest convenience
With our new on-screen clock display, guests can easily access the current time. At the push of a button the clock is displayed on the TV screen combining enhanced visibility and lower power consumption.

Low power consumption
Philips TVs are designed to minimise power consumption. This will not only reduce environmental impact but also lower operating costs.

Short summary description Philips 55HFL5010T/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²:
This short summary of the Philips 55HFL5010T/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 55HFL5010T/12, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Philips 55HFL5010T/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²:
This is an auto-generated long summary of Philips 55HFL5010T/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m² based on the first three specs of the first five spec groups.

Philips 55HFL5010T/12. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Energy Label A++

Energy Label A++

Low power consumption

Philips TVs are designed to minimise power consumption. This will not only reduce environmental impact but also lower operating costs.

Serial Xpress Protocol (SXP)
Serial Xpress Protocol (SXP)

The TV can be connected to external decoders and set-top boxes of all major interactive system providers, through the Serial Xpress Protocol (SXP).

MyChoice compatible
MyChoice compatible

MyChoice offers a simple and low-cost way to offer your guests premium TV channels. At the same time it delivers an additional revenue stream which allows you to recover your initial TV investment.

SmartInstall
SmartInstall

SmartInstall makes the installation and maintenance of your TVs effortless. With a simple to use web tool, you can now remotely configure and install your TVs without visiting any rooms! This saves you time and makes sure your guests are not disturbed. Whether it is updating the hotel info pages or installing new channels, SmartInstall can handle all.

AppControl
AppControl

App control allows you to give your guests the TV applications of their dreams. You are able to add, delete and sort all the apps in the way you want. Even better, you can now clone these settings to any other TV without having to set up the other TV as well! You can even make various profiles and change on the fly. Do you want to give your suites the high-bandwidth video apps and your other rooms the low-bandwidth apps? No problem. App control makes sure you and your guest have a smooth experience.

Integrated IPTV
Integrated IPTV

Save costs and clutter. With our new Smart TVs you can build your hotel system directly on the TV. Interactive channels, video-on-demand, interactive hotel menus and information as well as online ordering systems are all possible without an external box attached to the TV. As well as delivering content over coax TV cables, you can now also use your Internet network to deliver your TV channels or VOD directly to the TV. Our partner network can make sure you get the customised portal you want.

Integrated Wi-Fi
Integrated Wi-Fi

With integrated Wi-Fi in your Philips Smart TV, you can wirelessly access a world of content.

On-screen clock display
On-screen clock display

With our new on-screen clock display, guests can easily access the current time. At the push of a button the clock is displayed on the TV screen combining enhanced visibility and lower power consumption.

Full HD LED TV
Full HD LED TV

Picture Quality matters. Regular HDTVs deliver quality, but you expect more. Imagine crisp detail paired with high brightness, incredible contrast and realistic colours for a true to life picture.

SmartInfo
SmartInfo

SmartInfo allows you to provide hotel or city information to your guests. Your guests have access to this interactive hotel webpage even when the TV is not connected to your intranet or the Internet. You can change the information regularly and easily to keep your guests up to date with all the latest developments at your hotel.

Miracast and DirectShare
Miracast and DirectShare

Our TVs give your guests the freedom to enjoy their content on the big TV wirelessly and without hassle. With our open system approach we serve iOS as well as Android users and continuously extend our compatibility. Our secure sharing protects your guests. Pictures, movies, music — it can all be shared and enjoyed on our TVs via Miracast and DirectShare!

Smart TV apps
Smart TV apps

Philips Smart TV apps consist of an ever-growing choice of applications ranging from YouTube to social networking apps and many more. The dedicated version is tailored for hospitality use and has several added benefits, such as making sure guest information is securely deleted after use and avoiding illegal content that could harm your business.

Display
Display diagonal *
139,7 cm (55")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Display brightness *
350 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 200 Hz
Native refresh rate
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
139 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL
Digital signal format system *
DVB-C, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, Dolby MS10
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Miracast
Yes
Design
Product colour *
Black
VESA mounting *
Yes
VESA mounting interfaces
400 x 200 mm
On/off switch
Yes
Performance
Teletext function
Yes
Video formats supported
AVC, AVI, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, PNG
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
Ports & interfaces
HDMI version
1.4
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
RJ-48 ports quantity
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Sleep timer
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
52 W
Power consumption (standby) *
0,3 W
AC input voltage
220 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Technical details
Wake-on-LAN
Yes
Weight & dimensions
Width (with stand)
1239 mm
Depth (with stand)
266 mm
Height (with stand)
778 mm
Weight (with stand)
17,8 kg
Width (without stand)
1239 mm
Height (without stand)
712 mm
Weight (without stand)
15,3 kg
Packaging data
Warranty card
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Interactive TV
Yes
Built-in speaker(s)
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Swivelling
Yes
Annual energy consumption
76 kWh
Digital Rights Management (DRM)
Yes
Prison mode
Yes
Multimedia and Hypermedia Experts Group (MHEG)
Yes
Energy efficiency class (old)
A++
Clock function
Yes
Brand Image Product code Product Stock Price from
Philips 8600 series 55PUS8601/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver 700 cd/m² Philips 8600 series 55PUS8601/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver 700 cd/m²
(show image)
55PUS8601/12 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12
Country Distributor
United Kingdom 1 distributor(s)