location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P569-015-LOCK HDMI cable 4,57 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P569-015-LOCK High Speed HDMI Cable with Ethernet and Locking Connector, UHD 4K, 24AWG (M/M), 15 ft. (4.57 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P569-015-LOCK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188557 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:05:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P569-015-LOCK HDMI cable 4,57 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15 ft. (4.57 m) High Speed HDMI Cable with Ethernet
  • - Features a locking HDMI connector for use with BHDBT Series HDBaseT Extender products
  • - Locking connector ensures a secure connection, preventing signal loss due to cables getting bumped and disconnected
  • - Constructed using 24 AWG wiring to ensure optimal performance to the latest HDMI features
  • - Supports Ultra High Definition (UHD) 4K video resolutions
Warranty: Lifetime limited
Long product name Tripp Lite P569-015-LOCK HDMI cable 4,57 m HDMI Type A (Standard) Black :
The long product name of Tripp Lite P569-015-LOCK HDMI cable 4,57 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Speed HDMI Cable with Ethernet and Locking Connector, UHD 4K, 24AWG (M/M), 15 ft. (4.57 m)
More>>>
Tripp Lite P569-015-LOCK HDMI cable 4,57 m HDMI Type A (Standard) Black:
The official description of Tripp Lite P569-015-LOCK HDMI cable 4,57 m HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15-ft. High Speed HDMI Cable with Ethernet (v1.4)
Features a locking HDMI connector for use with BHDBT Series HDBaseT Extender products
Locking connector ensures a secure connection, preventing signal loss due to cables getting bumped and disconnected
Constructed using 24 AWG wiring to ensure optimal performance to the latest HDMI features
Supports Ultra High Definition (UHD) video resolutions up to 4K
Backward compatible to previous HDMI generations
Fully molded cables, with Gold plated contacts assures long life

Short summary description Tripp Lite P569-015-LOCK HDMI cable 4,57 m HDMI Type A (Standard) Black:
This short summary of the Tripp Lite P569-015-LOCK HDMI cable 4,57 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P569-015-LOCK, 4,57 m, HDMI Type A (Standard), HDMI Type A (Standard), 3840 x 2160 pixels, 10,2 Gbit/s, Black

Long summary description Tripp Lite P569-015-LOCK HDMI cable 4,57 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of Tripp Lite P569-015-LOCK HDMI cable 4,57 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Tripp Lite P569-015-LOCK. Cable length: 4,57 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.4, Maximum resolution: 3840 x 2160 pixels, Data transfer rate: 10,2 Gbit/s, Product colour: Black

Features
Cable length *
4,57 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
HDMI version
1.4
Data transfer rate
10,2 Gbit/s
Bandwidth
340 MHz
Maximum resolution
3840 x 2160 pixels
AWG wire size
24
Connector contacts plating *
Gold
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
540 g
Package width
254 mm
Weight & dimensions
Package depth
12,7 mm
Package height
304,8 mm
Package weight
540 g
Other features
Depth
12,7 mm
Height
304,8 mm
Width
254 mm
Country of origin
China
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332188554
Harmonized System (HS) code
8544,42,2000
Master (outer) case width
482,6 mm
Master (outer) case length
25,4 mm
Master (outer) case height
508 mm
Master (outer) case weight
5,42 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P568FA-10M HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-10M HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-10M P568FA-10M High-Speed Armored HDMI Fiber Active Optical Cable (AOC) - 4K @ 60 Hz, HDR, 4:4:4, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-30M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-30M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-30M-8K6 P568F-30M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-25M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-25M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-25M-8K6 P568F-25M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 25 m (82 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-10M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-10M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-10M-8K6 P568F-10M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-30M-W HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-30M-W HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-30M-W P568FA-30M-W High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors - 4K @ 60 Hz, HDR, IP68, M/M, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-20M HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-20M HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-20M P568FA-20M High-Speed Armored HDMI Fiber Active Optical Cable (AOC) - 4K @ 60 Hz, HDR, 4:4:4, M/M, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568AB-006 HDMI cable 1,83 m HDMI Type A (Standard) Black Tripp Lite P568AB-006 HDMI cable 1,83 m HDMI Type A (Standard) Black
(show image)
P568AB-006 P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-020-CL2 HDMI cable 6,09 m HDMI Type A (Standard) Black Tripp Lite P569-020-CL2 HDMI cable 6,09 m HDMI Type A (Standard) Black
(show image)
P569-020-CL2 P569-020-CL2 High-Speed HDMI Cable with Ethernet (M/M), UHD 4K, 4:4:4, CL2 Rated, Black, 20 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-003-8K6 HDMI cable 0,9 m HDMI Type A (Standard) Black Tripp Lite P568-003-8K6 HDMI cable 0,9 m HDMI Type A (Standard) Black
(show image)
P568-003-8K6 P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-045-HD-CL2 HDMI cable 13,72 m HDMI Type A (Standard) Black Tripp Lite P568-045-HD-CL2 HDMI cable 13,72 m HDMI Type A (Standard) Black
(show image)
P568-045-HD-CL2 P568-045-HD-CL2 High-Speed HDMI Cable with Ethernet (M/M) - 4K, No Signal Booster Needed, CL2 Rated, Black, 45 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)