location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon GP-401 4x6 Glossy 50 sheets photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP-401 4x6 Glossy Photo Paper 50 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN22621 show
Show alternative article codes used in the online market place
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 15:58:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon GP-401 4x6 Glossy 50 sheets photo paper :
The long product name of Canon GP-401 4x6 Glossy 50 sheets photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GP-401 4x6 Glossy Photo Paper 50 sheets
More>>>
Canon GP-401 4x6 Glossy 50 sheets photo paper:
The official description of Canon GP-401 4x6 Glossy 50 sheets photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photo Quality, superwhite 190gsm satin/photo finish - 50 pieces per pack.

Short summary description Canon GP-401 4x6 Glossy 50 sheets photo paper:
This short summary of the Canon GP-401 4x6 Glossy 50 sheets photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Canon GP-401 4x6 Glossy Photo Paper 50 sheets, 190 g/m², 50 sheets, 10 x 15 cm (4" x 6")

Long summary description Canon GP-401 4x6 Glossy 50 sheets photo paper:
This is an auto-generated long summary of Canon GP-401 4x6 Glossy 50 sheets photo paper based on the first three specs of the first five spec groups.

Canon GP-401 4x6 Glossy Photo Paper 50 sheets. Media weight: 190 g/m². Media sheets per package: 50 sheets, Standard media sizes: 10 x 15 cm (4" x 6")

Country Distributor
Australia 2 distributor(s)