location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L9V78AA mouse Office Ambidextrous Bluetooth Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraThin Bluetooth Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L9V78AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296373360 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP L9V78AA mouse Office Ambidextrous Bluetooth Optical 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1200 DPI Black
  • - Ambidextrous Bluetooth 10 m
  • - Scroll type: Touch Buttons quantity: 2
  • - Power source: Batteries
  • - 2 AA
Warranty: One-year limited warranty.
Long product name HP L9V78AA mouse Office Ambidextrous Bluetooth Optical 1200 DPI :
The long product name of HP L9V78AA mouse Office Ambidextrous Bluetooth Optical 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP UltraThin Bluetooth Mouse
More>>>
HP L9V78AA mouse Office Ambidextrous Bluetooth Optical 1200 DPI:
The official description of HP L9V78AA mouse Office Ambidextrous Bluetooth Optical 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your productivity in style with the HP Ultrathin Wireless Mouse, a super-thin, super-sleek Bluetooth® mouse.

No wires, no dongle
Connect in seconds with easy Bluetooth pairing, and work from up to 30 ft (10 m) away.

Comfortable, familiar touch
Enjoy natural left or right hand operation and smooth navigation from capacitive touch interaction and four-way touch scrolling.

Short summary description HP L9V78AA mouse Office Ambidextrous Bluetooth Optical 1200 DPI:
This short summary of the HP L9V78AA mouse Office Ambidextrous Bluetooth Optical 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP L9V78AA, Ambidextrous, Optical, Bluetooth, 1200 DPI, Black

Long summary description HP L9V78AA mouse Office Ambidextrous Bluetooth Optical 1200 DPI:
This is an auto-generated long summary of HP L9V78AA mouse Office Ambidextrous Bluetooth Optical 1200 DPI based on the first three specs of the first five spec groups.

HP L9V78AA. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1200 DPI, Buttons type: Touch buttons, Buttons quantity: 2, Scroll type: Touch. Power source: Batteries. Product colour: Black

No wires, no dongle

Connect in seconds with easy Bluetooth pairing, and work from up to 30 ft (10 m) away.

Comfortable, familiar touch

Enjoy natural left or right hand operation and smooth navigation from capacitive touch interaction and four-way touch scrolling.

World-class support

Rest easy with a one-year limited warranty.

Mouse
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Touch buttons
Scroll type *
Touch
Scroll
Yes
Buttons quantity *
2
Recommended usage
PC/Laptop
Bluetooth version
3.0+HS
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Weight & dimensions
Width
61,2 mm
Depth
108,8 mm
Height
26 mm
Weight
102 g
Logistics data
Country of origin
China