location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9466A017 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999211800
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 12,7 ppm
  • - Bluetooth
Long product name Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA IP90 4800 x 1200 / 16ppm & 12ppm / USB, IrDA 1.1, Bluetooth V1.1
More>>>
Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Benefit from the quality and speed of a desktop printer with the compact, portable PIXMA iP90. IrDA and an optional Bluetooth adapter enable wireless printing from camera phones, PC's and PDA's.
- Compact and powerful portable inkjet photo printer
- Convenient wireless printing with IrDA & optional Bluetooth®
- 4800x1200 dpi FINE print head with 2pl Micro-Nozzles
- Up to 16ppm mono and 12ppm colour
- PictBridge port for camera direct photo printing

Short summary description Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP90, Colour, 4800 x 1200 DPI, 2, A4, 12,7 ppm

Long summary description Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP90. Colour, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12,7 ppm

Features
Colour *
Yes
Number of print cartridges *
2
Printing
Print speed (colour photo, best quality) on photo paper
0,6 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12,7 ppm
Print speed (colour, normal quality, A4/US Letter)
7,2 ppm
Input & output capacity
Total input capacity *
30 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Media weight (tray 1)
64 - 273 (g/m2)
Ports & interfaces
USB 2.0 ports quantity
1
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
Yes
Performance
Sound power level (printing)
40 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
10 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Apple MacOS X 10.2.1, Microsoft Windows 2000, Microsoft Windows 98 SE, Microsoft Windows ME, Microsoft Windows XP
Minimum hard disk space
150 MB
Minimum system requirements for Macintosh
340MB HD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
310 mm
Depth
174 mm
Height
51,8 mm
Weight
1,8 kg
Other features
Dimensions (WxDxH)
310 x 174 x 51,8 mm
Infrared data port
Yes
Print technology
Laser
Interface
USB, IrDA 1.1, Bluetooth 1.1
Power requirements
100-240V 50-60Hz
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 05:08:10
Uk has collected 20 expert reviews for Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2015-06-26 05:07:45
This latest incarnation of the is a little larger simply because the battery fits in an attachment at the rear. The overall dimensions with the battery extension attached at the rear are 31x20x5cm and the weight is such it could easily fit into a bag t...
76%
techradar.com
Updated:
2015-06-26 05:07:45
Canon has played an important role in the development of the mobile printer market, having produced a range of compact devices. The iP90V has a rechargeable battery you can use when you havent got mains power. The battery is a 2000mAh Li-Ion unit that...
Good Highly compact and portable, Rechargeable battery...
Bad No paper tray, Quite slow, Pricey...
Bottom line Canon has played an important role in the development of the mobile printer market, having produced a range of compact devices. The iP90V has a rechargeable battery you can use when you havent got mains power. The battery is a 2000mAh Li-Ion unit that...
70%
zdnet.co.uk
Updated:
2015-06-26 05:08:10
Ever printed on an aeroplane? What about from a mobile phone? The go-anywhere Canon iP90 offers worlds of possibilities -- for a price.
75%
Zdnet.com.au
Updated:
2015-06-26 05:08:10
The Canon Pixma iP90, like its predecessors, looks like a laptop computer cut longitudinally in half. Made of eye-catching, aluminum-coloured plastic, the iP90 weighs a mere 1.8kg and measures just 310mm by 175mm by 51mm -- comfortable for a roomy lapt...
0%
goodgearguide.com.au
Updated:
2015-06-26 05:08:10
Canons PIXMA iP90 portable photo printer offers good prints for mobile users. The 1.8kg unit prints better and faster than its predecessor, the Canon i80, and even competes with full-size rivals.
70%
Brand Image Product code Product Stock Price from
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B001 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4 Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4
(show image)
9992A007 iP4200 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B011 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4 Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4
(show image)
9992A011 iP4200 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP2200 Bubble Jet inkjet printer Colour 4800 x 1200 DPI Canon PIXMA iP2200 Bubble Jet inkjet printer Colour 4800 x 1200 DPI
(show image)
9990A011 iP2200 Bubble Jet 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI
(show image)
9989A011 iP1600 Bubble Jet 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B006 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4 Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4
(show image)
9992A006 iP4200 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI
(show image)
9989A006 iP1600 Bubble Jet 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP2200 Bubble Jet inkjet printer Colour 4800 x 1200 DPI Canon PIXMA iP2200 Bubble Jet inkjet printer Colour 4800 x 1200 DPI
(show image)
9990A006 iP2200 Bubble Jet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)