Epson logo

Epson A3 Photo Quality Glossy Paper

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37864
Info modified on:
04 Apr 2019, 04:49:17
Long product name Epson A3 Photo Quality Glossy Paper:

A3 Photo Quality Glossy Paper

Epson A3 Photo Quality Glossy Paper:

Brilliant white 141g/m² paper backed glossy paper for vibrant coloured graphics, up to 1440dpi. Ideal for flyers and presentation folders.When you need to impress, our Photo Quality Glossy Paper adds the extra punch. Specially coated with a glossy finish, this paper allows print output of clear continuous-tone quality images, for the truly professional touch. Ideal for adding depth and colour to photographs and business presentations.

Compatible with:
Stylus Color 3000
Stylus Color 1520
Stylus Pro 5000
Color Proofer 5000
Stylus Photo EX
Stylus Color 1500
Stylus Pro XL
Stylus Pro XL+

Short summary description Epson A3 Photo Quality Glossy Paper:

Epson A3 Photo Quality Glossy Paper, 141 g/m², 630 g, 440 x 318 x 7 mm, 20 sheets, A3

Long summary description Epson A3 Photo Quality Glossy Paper:

Epson A3 Photo Quality Glossy Paper. Media weight: 141 g/m². Weight: 630 g. Dimensions (WxDxH): 440 x 318 x 7 mm, Media sheets per package: 20 sheets, Paper dimensions: A3

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.