location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N304-025 InfiniBand/fibre optic cable 8 m 2x SC 2x ST OFNR Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N304-025 Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 8M (25 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N304-025 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332122025 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:46:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N304-025 InfiniBand/fibre optic cable 8 m 2x SC 2x ST OFNR Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Warranty: Lifetime limited
Long product name Tripp Lite N304-025 InfiniBand/fibre optic cable 8 m 2x SC 2x ST OFNR Orange :
The long product name of Tripp Lite N304-025 InfiniBand/fibre optic cable 8 m 2x SC 2x ST OFNR Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 8M (25 ft.)
More>>>
Tripp Lite N304-025 InfiniBand/fibre optic cable 8 m 2x SC 2x ST OFNR Orange:
The official description of Tripp Lite N304-025 InfiniBand/fibre optic cable 8 m 2x SC 2x ST OFNR Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multimode duplex fiber optic SC/ST Ethernet cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N304-025 InfiniBand/fibre optic cable 8 m 2x SC 2x ST OFNR Orange:
This short summary of the Tripp Lite N304-025 InfiniBand/fibre optic cable 8 m 2x SC 2x ST OFNR Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N304-025, 8 m, OFNR, 2x SC, 2x ST

Long summary description Tripp Lite N304-025 InfiniBand/fibre optic cable 8 m 2x SC 2x ST OFNR Orange:
This is an auto-generated long summary of Tripp Lite N304-025 InfiniBand/fibre optic cable 8 m 2x SC 2x ST OFNR Orange based on the first three specs of the first five spec groups.

Tripp Lite N304-025. Cable length: 8 m, Cable type: OFNR, Connector 1: 2x SC, Connector 2: 2x ST, Core diameter: 62,5 µm

Brand Image Product code Product Stock Price from
Tripp Lite N820-25M-OM5 InfiniBand/fibre optic cable LC Green Tripp Lite N820-25M-OM5 InfiniBand/fibre optic cable LC Green
(show image)
N820-25M-OM5 N820-25M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 25 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-20M-OM5 InfiniBand/fibre optic cable LC Green, Turquoise Tripp Lite N820-20M-OM5 InfiniBand/fibre optic cable LC Green, Turquoise
(show image)
N820-20M-OM5 N820-20M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable LC Green Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable LC Green
(show image)
N820-15M-OM5 N820-15M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-10M-OM5 InfiniBand/fibre optic cable LC Green Tripp Lite N820-10M-OM5 InfiniBand/fibre optic cable LC Green
(show image)
N820-10M-OM5 N820-10M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-07M-OM5 InfiniBand/fibre optic cable 7 m LC Green Tripp Lite N820-07M-OM5 InfiniBand/fibre optic cable 7 m LC Green
(show image)
N820-07M-OM5 N820-07M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 7 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-05M-OM5 InfiniBand/fibre optic cable 5 m LC Green Tripp Lite N820-05M-OM5 InfiniBand/fibre optic cable 5 m LC Green
(show image)
N820-05M-OM5 N820-05M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 3 m LC Green Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 3 m LC Green
(show image)
N820-03M-OM5 N820-03M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-02M-OM5 InfiniBand/fibre optic cable 2 m LC Green Tripp Lite N820-02M-OM5 InfiniBand/fibre optic cable 2 m LC Green
(show image)
N820-02M-OM5 N820-02M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 2 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-01M-OM5 InfiniBand/fibre optic cable 1 m LC Green Tripp Lite N820-01M-OM5 InfiniBand/fibre optic cable 1 m LC Green
(show image)
N820-01M-OM5 N820-01M-OM5 LC to LC Multimode Duplex Fiber Optics Patch Cable, 1 Meter - 100Gb, 50/125, OM5, LC/LC, Lime Green 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-25M-OM4 InfiniBand/fibre optic cable LC Turquoise Tripp Lite N820-25M-OM4 InfiniBand/fibre optic cable LC Turquoise
(show image)
N820-25M-OM4 N820-25M-OM4 100G Duplex Multimode 50/125 OM4 LSZH Fiber Optic Cable (LC/LC), Aqua, 25 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)