Philips logo

Philips MCM129/12 home audio system Home audio micro system 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79033
Info modified on:
21 Oct 2022, 10:14:32
Long product name Philips MCM129/12 home audio system Home audio micro system 10 W:

10W, 3.5", CD, CD-R/RW, MP3-CD, USB, AM, FM

Philips MCM129/12 home audio system Home audio micro system 10 W:

Rich and powerful sound
Obsessed with sound
Listen to all your favorites on your portable music player with USB Direct and Audio in. This Philips Micro sound system also plays MP3-CD and CD-R/RW, and features Bass Reflex speakers for powerful and dramatic bass.

Enjoy your music from multiple sources
- Play MP3-CD, CD and CD-R/RW
- USB Direct for easy MP3 music playback
- Audio-in for portable music playback

Enrich your sound experience
- 10W RMS total output power
- Bass Reflex Speaker System delivers a powerful, deeper bass
- Digital Sound Control for optimized music style settings

Easy to use
- Digital tuning with preset stations for extra convenience
- Handy remote control

Short summary description Philips MCM129/12 home audio system Home audio micro system 10 W:

Philips MCM129/12, Home audio micro system, Top, 10 W, 8,89 cm (3.5"), FM, LED

Long summary description Philips MCM129/12 home audio system Home audio micro system 10 W:

Philips MCM129/12. Type: Home audio micro system, Disc loading type: Top. RMS rated power: 10 W, Subwoofer driver diameter (imperial): 8,89 cm (3.5"). Supported radio bands: FM. Display type: LED. Audio formats supported: MP3, Playback disc formats: CD audio, Playback modes: Fast Backward, Fast forward, Repeat, Shuffle

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.