location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Lace Headset Wired In-ear Blue, Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lace
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19918 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439199185
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2021 13:41:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Lace Headset Wired In-ear Blue, Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue, Red, White In-ear Headset
  • - Wired 3.5 mm connector
  • - Intraaural In-ear monitors
Long product name Trust Lace Headset Wired In-ear Blue, Red, White :
The long product name of Trust Lace Headset Wired In-ear Blue, Red, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lace, In-ear, 24g, 3.5mm, Russia
More>>>
Trust Lace Headset Wired In-ear Blue, Red, White:
The official description of Trust Lace Headset Wired In-ear Blue, Red, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Attractive shoe-lace style.
- Inline call-pickup button & microphone.
- For music & phone calls.
- Soft rubber earplugs in 3 sizes.

Short summary description Trust Lace Headset Wired In-ear Blue, Red, White:
This short summary of the Trust Lace Headset Wired In-ear Blue, Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Lace, Wired, 24 g, Headset, Blue, Red, White

Long summary description Trust Lace Headset Wired In-ear Blue, Red, White:
This is an auto-generated long summary of Trust Lace Headset Wired In-ear Blue, Red, White based on the first three specs of the first five spec groups.

Trust Lace. Product type: Headset. Connectivity technology: Wired. Weight: 24 g. Product colour: Blue, Red, White

Performance
Product type *
Headset
Wearing style *
In-ear
Headset type
Binaural
Product colour *
Blue, Red, White
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Intraaural
Intraaural headphones type
In-ear monitors
Weight & dimensions
Weight
24 g
Packaging content
Extra earbuds
Yes
Other features
Buttons quantity
1
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:36
Uk has collected 2 expert reviews for Trust Lace Headset Wired In-ear Blue, Red, White and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Brand Image Product code Product Stock Price from
Trust Lace Headset Wired In-ear Blue, Red, White Trust Lace Headset Wired In-ear Blue, Red, White
(show image)
19950 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Blue, White Trust Lace Headset Wired In-ear Blue, White
(show image)
19923 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Green, Red Trust Lace Headset Wired In-ear Green, Red
(show image)
19921 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Red, Yellow Trust Lace Headset Wired In-ear Red, Yellow
(show image)
19920 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Black, Red, White, Yellow Trust Lace Headset Wired In-ear Black, Red, White, Yellow
(show image)
19917 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Black, Red, Yellow Trust Lace Headset Wired In-ear Black, Red, Yellow
(show image)
19916 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Blue, Orange, Red, White Trust Lace Headset Wired In-ear Blue, Orange, Red, White
(show image)
19914 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Blue, Green, Yellow Trust Lace Headset Wired In-ear Blue, Green, Yellow
(show image)
19913 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Blue, Red, White Trust Lace Headset Wired In-ear Blue, Red, White
(show image)
19919 Lace 0.00
(excl. VAT)
0 (incl. VAT)
Trust Lace Headset Wired In-ear Blue, Green, Red, White Trust Lace Headset Wired In-ear Blue, Green, Red, White
(show image)
19915 Lace 0.00
(excl. VAT)
0 (incl. VAT)