location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB - PS/2 Converter Adapter interface cards/adapter USB 1.1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to PS/2 Keyboard and Mouse Converter Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBPS2PLATE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030830485 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 09:36:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB - PS/2 Converter Adapter interface cards/adapter USB 1.1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB
  • - Output interface: USB 1.1
  • - Brown
Warranty: 2 Year Warranty
Long product name StarTech.com USB - PS/2 Converter Adapter interface cards/adapter USB 1.1 :
The long product name of StarTech.com USB - PS/2 Converter Adapter interface cards/adapter USB 1.1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB to PS/2 Keyboard and Mouse Converter Adapter
More>>>
StarTech.com USB - PS/2 Converter Adapter interface cards/adapter USB 1.1:
The official description of StarTech.com USB - PS/2 Converter Adapter interface cards/adapter USB 1.1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an external PS/2 keyboard and mouse port from an internal USB header

This USB to PS/2 Adapter connects to an internal (motherboard) USB port, letting you connect two PS/2 devices such as a keyboard and mouse, to your low profile or standard profile desktop PC.

The adapter provides a practical, cost-effective way to bridge your legacy PS/2 devices with a modern computer, by allowing you to use PS/2 devices on a computer that lacks built-on PS/2 ports.

Plus, unlike most native PS/2 connections, the USB to PS/2 adapter interfaces with the host computer through the USB bus - so PS/2 devices can be hot plugged or swapped without having to reboot the system.

The StarTech.com Advantage

- Bridges the gap between legacy-free computers and older PS/2 mice and keyboards
- Connect PS/2 devices to USB enabled laptop or desktop systems
- Includes Standard and Low Profile Brackets for use on any desktop PC with expansion slots.

Short summary description StarTech.com USB - PS/2 Converter Adapter interface cards/adapter USB 1.1:
This short summary of the StarTech.com USB - PS/2 Converter Adapter interface cards/adapter USB 1.1 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB - PS/2 Converter Adapter, USB, USB 1.1, Brown, CE, FC, 435 mm, 42 mm

Long summary description StarTech.com USB - PS/2 Converter Adapter interface cards/adapter USB 1.1:
This is an auto-generated long summary of StarTech.com USB - PS/2 Converter Adapter interface cards/adapter USB 1.1 based on the first three specs of the first five spec groups.

StarTech.com USB - PS/2 Converter Adapter. Host interface: USB, Output interface: USB 1.1. Product colour: Brown, Certification: CE, FC. Depth: 435 mm. Package width: 42 mm, Package depth: 176 mm, Package height: 145 mm. Connectivity technology: Wired, Compatible operating systems: Windows, I/O ports: 2x 6-pin min-DIN 1x USB 4-pin A

Ports & interfaces
Host interface *
USB
Output interface *
USB 1.1
USB 2.0 ports quantity
1
Design
Product colour
Brown
Certification
CE, FC
Features
Plug and Play
Yes
Weight & dimensions
Depth
435 mm
Packaging data
Package width
42 mm
Package depth
176 mm
Package height
145 mm
Package weight
80 g
Other features
Ports quantity
2
I/O ports
2x 6-pin min-DIN 1x USB 4-pin A
Connectivity technology
Wired
Compatible operating systems
Windows
Brand Image Product code Product Stock Price from
StarTech.com EC1S232U interface cards/adapter Internal Serial StarTech.com EC1S232U interface cards/adapter Internal Serial
(show image)
EC1S232U EC1S232U 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter
(show image)
PCI2MPCIB PCI - Mini PCI Adaptor Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX8S952 interface cards/adapter Internal Serial StarTech.com PEX8S952 interface cards/adapter Internal Serial
(show image)
PEX8S952 Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com OPT2SATA interface cards/adapter StarTech.com OPT2SATA interface cards/adapter
(show image)
OPT2SATA SATA to Slim Optical IDE Drive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)