Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Original
- - Print technology: Inkjet printing
- - Printing colours: Black, Cyan, Magenta, Yellow
- - Supply type: Multi pack
Long product name Brother LC-970 Value Pack ink cartridge Original Black, Cyan, Magenta, Yellow
:
LC-970 Value Pack
The long product name of Brother LC-970 Value Pack ink cartridge Original Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
LC-970 Value Pack
More>>>
Brother LC-970 Value Pack ink cartridge Original Black, Cyan, Magenta, Yellow:
The official description of Brother LC-970 Value Pack ink cartridge Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Printer Consumable Type: Ink Cartridge
- Print Color: Black / Cyan / Magenta / Yellow
- Print output (depending on the printer): 350 pages at 5% coverage
- Suitable for the following devices: DCP-135C/DCP-150C/MFC-235C/MFC-260C
Short summary description Brother LC-970 Value Pack ink cartridge Original Black, Cyan, Magenta, Yellow:
This short summary of the Brother LC-970 Value Pack ink cartridge Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Brother LC-970 Value Pack, Black, Cyan, Magenta, Yellow, Multi pack
Long summary description Brother LC-970 Value Pack ink cartridge Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Brother LC-970 Value Pack ink cartridge Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.
Brother LC-970 Value Pack. Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow