location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch AQT 33-10 pressure washer Upright Electric 330 l/h 1300 W Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AQT 33-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AQT 33-10
Category:
Cleaning device which uses high pressure for effective cleaning.
Pressure Washers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 00:36:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch AQT 33-10 pressure washer Upright Electric 330 l/h 1300 W Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 330 l/h 100 bar
  • - Upright
  • - Power source: Electric
  • - Hose length: 3 m
  • - 1300 W
  • - Black, Green
More>>>
Short summary description Bosch AQT 33-10 pressure washer Upright Electric 330 l/h 1300 W Black, Green:
This short summary of the Bosch AQT 33-10 pressure washer Upright Electric 330 l/h 1300 W Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch AQT 33-10, Upright, Electric, 3 m, 5 m, Black, Green, 330 l/h

Long summary description Bosch AQT 33-10 pressure washer Upright Electric 330 l/h 1300 W Black, Green:
This is an auto-generated long summary of Bosch AQT 33-10 pressure washer Upright Electric 330 l/h 1300 W Black, Green based on the first three specs of the first five spec groups.

Bosch AQT 33-10. Form factor: Upright, Power source: Electric, Hose length: 3 m. Maximum flow rate: 330 l/h, Working pressure (max): 100 bar, Maximum input water temperature: 40 °C. Power consumption (typical): 1300 W. Weight: 4,15 kg

Design
Form factor *
Upright
Power source *
Electric
Cable length
5 m
Product colour
Black, Green
Hose length *
3 m
Water filter
Yes
Performance
Maximum flow rate *
330 l/h
Performance
Working pressure (max) *
100 bar
Maximum input water temperature
40 °C
Power
Power consumption (typical) *
1300 W
Weight & dimensions
Weight
4,15 kg
Packaging data
Special nozzle
Yes
Country Distributor
Deutschland 1 distributor(s)