location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE22D5000NW 55,9 cm (22") Full HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE22D5000NW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE22D5000N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071349244
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 536415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE22D5000NW 55,9 cm (22") Full HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55,9 cm (22")
  • - Full HD 1920 x 1080 pixels 16:9
  • - CMR (Clear Motion Rate)
  • - DVB-C, DVB-T
  • - VESA mounting
  • - 45 W
Long product name Samsung UE22D5000NW 55,9 cm (22") Full HD Grey :
The long product name of Samsung UE22D5000NW 55,9 cm (22") Full HD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

For those looking for a premium TV that is as practical as it is stylish, the Full HD Series 5 LED TV is the perfect choice.
More>>>
Samsung UE22D5000NW 55,9 cm (22") Full HD Grey:
The official description of Samsung UE22D5000NW 55,9 cm (22") Full HD Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring Clear Motion Rate 50, the unique HyperReal Engine and the Wide Colour Enhancer Plus, it delivers outstanding and true-to-life picture quality. Adding to its performance are the cutting-edge features like the Anynet+ remote control, ConnectShare Movie and HDMI inputs, and SRS Theatre Sound. With Samsung’s Series 5, everything comes together seamlessly for out-of-this-world entertainment.

The ultimate home-base of entertainment

Supreme connectivity enables you to enjoy all your digital content and interactions in one place. High Definition Multimedia Interface inputs allow you to directly connect up to two devices, providing you with much more to watch and share. For a theatre-like movie viewing experience, Cinema Black automatically adjusts the letterbox-effect lighting. And for super-convenience, the Anynet concentrates the functions of all your separate remotes into a single, stylish controller.

Full HD 1080p

Get closer to reality. Samsung’s full HD Plasma TVs boast twice the resolution of standard HD TVs, for richly textured, naturalistic pictures that captivate your mind and elevate your viewing experience.

Clear Motion Rate

Experience the true meaning of motion clarity with Samsung's Clear Motion Rate. Unlike the "refresh rate." which explains a part of picture quality, Clear Motion Rate determines the motion of an image by using three factors: chipset, TV panel, and backlight. With the new standard in motion measurement and control, you will clearly see the difference.

Anynet

Concentrate your control. Anynet technology enables you to direct all of your HDMICEC-compatible digital devices – whatever their manufacturer – with a single remote control, for a streamlined home-entertainment experience.

Wide Colour Enhancer Plus

See the world’s true colours. Samsung’s Wide Colour Enhancer Plus uses an advanced algorithm to drastically improve image quality – even displaying subtle tones and details that less advanced TVs can not reproduce.

Short summary description Samsung UE22D5000NW 55,9 cm (22") Full HD Grey:
This short summary of the Samsung UE22D5000NW 55,9 cm (22") Full HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE22D5000NW, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Grey

Long summary description Samsung UE22D5000NW 55,9 cm (22") Full HD Grey:
This is an auto-generated long summary of Samsung UE22D5000NW 55,9 cm (22") Full HD Grey based on the first three specs of the first five spec groups.

Samsung UE22D5000NW. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Grey