- - 1 TB Serial ATA
- - Maximum data transfer rate: 5000 Mbit/s
- - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
- - Black
1TB Ministation Portable Hard Drive, USB 3.0, 5Gbit/s, 185g, Black
Buffalo Technology’s new MiniStation™ Portable Hard Drive series are sleek and lightweight portable USB Storage devices, utilising cutting edge USB 3.0 technology in a new, slim form factor.
The new MiniStation™ brings you the Buffalo quality you know and trust in a small, attractive, and affordable package. In addition to its good looks, users will be impressed with the new MiniStation’s high speed data transfer via USB3.0.
This MiniStation™ series also includes the Buffalo Tools software TurboPC EX that boosts performance and accelerates the read and write speeds of both your Windows PC and your new Buffalo MiniStation™.
Buffalo Technology’s new MiniStation™ is available with 500GB, 1TB, and 2TB capacities. All are available in black; 1TB capacity is also available in white.
Turbo speed boost
The combination of a SuperSpeed USB 3.0 interface and TurboPC EX utility makes file transfers blazingly fast.
Upgrading to USB 3.0
Upgrade to USB 3.0 by using a Buffalo USB 3.0 Interface ExpressCard for desktop (IFC-PCIE2U3) or laptop (IFCEC2U3UC), or via an existing USB 3.0 port.
USB powered
No external power supply needed!
Sleek and slim
The MiniStation™ is slim and lightweight, and comes with a choice of two colors — stylish white or
dignified black.
Buffalo Tools
Enhance your PC transfer performance and back up your important digital assets with the Buffalo Tools for Windows.
Connect and go
Simply plug the MiniStation™ into the USB and play; no drivers required.
Buffalo MiniStation 1TB, 1 TB, 3.2 Gen 1 (3.1 Gen 1), Black
Buffalo MiniStation 1TB. Hard drive capacity: 1 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black