location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo LinkStation 421 NAS Desktop ARM Armada 370 0,5 GB DDR3 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LinkStation 421
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS421DE-EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0747464126609 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:38:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo LinkStation 421 NAS Desktop ARM Armada 370 0,5 GB DDR3 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Desktop Grey
  • - Number of storage drives supported: 2 HDD
  • - ARM Armada 370 1,2 GHz
  • - 0,5 DDR3
  • - Ethernet LAN
  • - 48 W
Long product name Buffalo LinkStation 421 NAS Desktop ARM Armada 370 0,5 GB DDR3 Grey :
The long product name of Buffalo LinkStation 421 NAS Desktop ARM Armada 370 0,5 GB DDR3 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.2GHz Marvell ARMADA 370, 512MB DDR3, 2 x SATA 2.5"/3.5", RAID, Gigabit LAN, USB 3.0
More>>>
Buffalo LinkStation 421 NAS Desktop ARM Armada 370 0,5 GB DDR3 Grey:
The official description of Buffalo LinkStation 421 NAS Desktop ARM Armada 370 0,5 GB DDR3 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Faster, Easier, More Intuitive, and Front-Facing USB 3.0

Buffalo Technology’s new LinkStation™ 421DE is the next generation two bay NAS enclosure: the 421DE comes in a sleek grey chassis and features easy setup, a new intuitive interface, and a free personal cloud for remote access from anywhere via web browsers or smart devices.


Buffalo’s new LinkStation™ has the latest CPU with a new generation CPU core for noticeably improved performance that delivers very fast transfer speeds – up to 100MB/s! And when fully populated the LinkStation™ 421DE can be configured in RAID 0 for performance or RAID 1 for redundant storage as part of a back-up solution.

Not only will users be impressed with the speed of Buffalo’s new LinkStation™ 421DE, they will also appreciate our new intuitive interface. With quick and direct access to settings, and optimized content presentation, the LinkStation™ 421DE smoothly guides users through easy set up and administration. From the default landing page users will find quick links and toggles to commonly used features which have better wizards, explanations, and graphics; and suddenly, NAS administration is no longer the chore it once was!

New NAS users will appreciate consolidating their media files and data in one central location; and current NAS users will appreciate faster transfer speeds, expanded capacity, and more features. All users will appreciate Buffalo’s free personal cloud for remote access via smart devices or web browsers keeping all your data at your fingertips no matter where you are.

Buffalo Technology’s LS421DE provides highly customizable network attached storage with greater lexibility. Users can start by installing one drive and add another – when and if needed – to easily increase your network’s capacity and capability.

Short summary description Buffalo LinkStation 421 NAS Desktop ARM Armada 370 0,5 GB DDR3 Grey:
This short summary of the Buffalo LinkStation 421 NAS Desktop ARM Armada 370 0,5 GB DDR3 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo LinkStation 421, NAS, Desktop, ARM, Armada 370, 0,5 GB, DDR3

Long summary description Buffalo LinkStation 421 NAS Desktop ARM Armada 370 0,5 GB DDR3 Grey:
This is an auto-generated long summary of Buffalo LinkStation 421 NAS Desktop ARM Armada 370 0,5 GB DDR3 Grey based on the first three specs of the first five spec groups.

Buffalo LinkStation 421. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: ARM, Processor model: Armada 370, Processor frequency: 1,2 GHz. Internal memory: 0,5 GB, Internal memory type: DDR3

Storage
Storage drive interface *
Serial ATA
Storage drive size
2.5/3.5"
Maximum supported storage capacity
8 TB
RAID support *
Yes
RAID levels
0, 1, JBOD
Hot-swap drive bays
No
Storage drives installed *
No
Number of storage drives supported *
2
Supported storage drive types *
HDD
Processor
Processor family *
ARM
Processor model *
Armada 370
Processor frequency *
1,2 GHz
Number of processors installed
1
Memory
Internal memory *
0,5 GB
Internal memory type
DDR3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Supported network protocols
TCP/IP, SMB/CIFS, FTP, HTTP/HTTPS, AFP
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Desktop
Product colour
Grey
LED indicators
Yes
Built-in display
No
Performance
Type *
NAS
Performance
Device class *
Home & Home Office
Backup function *
Yes
Built-in optical drive
No
Card reader integrated
No
Built-in BitTorrent client
Yes
Powerful backup NovaBACKUP Professional
Yes
Software
Bundled software
NovaBACKUP Professional
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 x64, Windows Server 2012
Power
Power supply location
External
Power supply unit (PSU) capacity
48 W
Number of power supply units
1
Power consumption (typical)
26 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
87 mm
Depth *
205 mm
Height *
128 mm
Weight
800 g
Packaging content
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Management platform
HTTP/HTTPS
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-04-29 03:16:48
Uk has collected 12 expert reviews for Buffalo LinkStation 421 NAS Desktop ARM Armada 370 0.5 GB DDR3 Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
bit.com.au
Updated:
2015-04-29 03:16:48
If you're looking for a cheap and cheerful diskless NAS, Buffalo's LinkStation 421DE has plenty going for it. First, it's an affordable two-bay unit, and while the build quality feels cheap and plasticky, and the style is nothing special, the design is pr...
67%
kitguru.net
Updated:
2015-04-29 03:16:48
Buffalo are a leading Network brand, and today we are reviewing a new release of their popular LinkStation series. The LS421DE is a high performance two-bay network attached storage device, which even features Raid 0 and Raid 1 configurations.The LS...
Good Simple setup and configuration, Easy access from web/phones etc, Good overall performance, Good price point for NAS device, USB 3.0 port...
Bad Home / Professional / Network / NAS / Buffalo LinkStation LS421DE Enclosure Review...
Bottom line The Buffalo LinkStation LS421DE device offers a really simple way to add storage to your home network. With two hard drive bays and the option for Raid 0 there is plenty of potential for fast networking performance.Like many other recently released NAS de...
80%
techradar.com
Updated:
2015-04-29 03:16:48
Having a NAS (Network Attached Storage) and getting it installed and set up to keep your important files safe and sound has become easier and easier throughout the years. You no longer need to be an expert to set one up at home, or even have a dedicated I...
Good Doesn't take up much room, Pick your own disks/capacity...
Bad iTunes server is limited, Slower transfers than expected...
Bottom line If you've got important files and want to back them up to a more secure solution than just an external hard drive, then the Buffalo LinkStation 421 Enclosure LS421DE is a very good choice. It offers plenty of features, including the ability to easily acc...
70%
techradar.com/au/
Updated:
2015-04-29 03:16:48
Having a NAS (Network Attached Storage) and getting it installed and set up to keep your important files safe and sound has become easier and easier throughout the years. You no longer need to be an expert to set one up at home, or even have a dedicated I...
Good Doesn't take up much room, Pick your own disks/capacity...
Bad iTunes server is limited, Slower transfers than expected...
Bottom line If you've got important files and want to back them up to a more secure solution than just an external hard drive, then the Buffalo LinkStation 421 Enclosure LS421DE is a very good choice. It offers plenty of features, including the ability to easily acc...
70%
HEXUS.net
Updated:
2016-12-27 19:32:30
Creating a centralised storage solution for all the devices in your home has to be one of the most satisfying hobbies a PC enthusiast can have. Few things are as enjoyable as serving your media collection across multiple devices from your own personal ser...
Good Compact design, Streamlined user interface, Frontfacing USB 3.0 port, Good data transfer speeds...
Bad Lacks power schedule support, No HDD spindown when idle...
Bottom line The Buffalo LinkStation 421DE is an ideal starting point for home users looking to consolidate their media library in one central location. Priced at under £140 and delivered in a tidy, compact chassis, the dual-bay NAS is simple to use and offers a hand...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)