HPE logo

HPE ProLiant 495c G5 server Blade AMD Opteron 2378 2,4 GHz 4 GB DDR2-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55983
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE ProLiant 495c G5 server Blade AMD Opteron 2378 2,4 GHz 4 GB DDR2-SDRAM:

AMD Opteron 2378, 2.4GHz, Quad Core, 75 W, 4GB Blade

Short summary description HPE ProLiant 495c G5 server Blade AMD Opteron 2378 2,4 GHz 4 GB DDR2-SDRAM:

HPE ProLiant 495c G5, 2,4 GHz, 2378, 4 GB, DDR2-SDRAM, Serial ATA, Blade

Long summary description HPE ProLiant 495c G5 server Blade AMD Opteron 2378 2,4 GHz 4 GB DDR2-SDRAM:

HPE ProLiant 495c G5. Processor family: AMD Opteron, Processor frequency: 2,4 GHz, Processor model: 2378. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Hard drive interface: Serial ATA. Ethernet LAN. Chassis type: Blade

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.