Orion 185LEDP computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45883
Info modified on:
19 Feb 2024, 19:05:36
Warranty:
3 Years
Long product name Orion 185LEDP computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

185LEDP, LED 18.5", 1366 x 768, 250 cd/m2, 1000:1, 16:9, 5 ms, HDMI x1, Compsite x3, VGA x1, DVI-I x1, RS-232

Short summary description Orion 185LEDP computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Orion 185LEDP, 47 cm (18.5"), 1366 x 768 pixels, LED, 3D, 5 ms, Black

Long summary description Orion 185LEDP computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Orion 185LEDP. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Display: LED. 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.