HP logo

HP KK912AT loudspeaker Black Wired

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142118
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
10 Mar 2014
Long product name HP KK912AT loudspeaker Black Wired:

HP Thin USB Powered Speakers

HP KK912AT loudspeaker Black Wired:

- The HP Thin USB Powered Speakers produce a rich high quality sound that provides an excellent stereo speaker solution for business users.
- Speaker uses one USB port from the connected PC to power the speakers so that no external power adapter is needed
- Power and volume knob is conveniently located on the side of the right speaker, to control the volume without fumbling through PC software
- Headset connection on the side of the right speaker

Short summary description HP KK912AT loudspeaker Black Wired:

HP KK912AT, 2.0 channels, Wired, Black

Long summary description HP KK912AT loudspeaker Black Wired:

HP KK912AT. Recommended usage: Universal. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.