Samsung logo

Samsung monitor 753DFX 17CRT monitor CRT 43,2 cm (17") 1280 x 1024 pixels

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132911
Info modified on:
04 Apr 2019, 03:57:33
Warranty:
3 years
Long product name Samsung monitor 753DFX 17CRT monitor CRT 43,2 cm (17") 1280 x 1024 pixels:

1280x1024 TCO99 30-70kHz Dynaflat-x

Samsung monitor 753DFX 17CRT monitor CRT 43,2 cm (17") 1280 x 1024 pixels:

come even close to the quality of a Samsung monitor. Samsung has intricately designed a distinguished line of computer monitors to cater to the needs of all computer users. Samsung monitors are equipped with the most advanced capabilities and state-of-the-art technology to satisfy all the demanding needs of today as well as tomorrow's applications. High-resolution images come together to provide a new world of clarity and detail. You are getting the best when it comes to Samsung quality. The SyncMaster 753DFX is the ideal monitor for offices and home users. Its large screen offers full clear visibility. The perfect flicker-free display eliminates eyestrain. In addition, the perfected Plug and Play supports DDC. The SyncMaster 753DFX meets the MPR-II emission standards for user safety. The compact design of the SyncMaster 753DFX offers you the freedom to fully utilize their space without compromising clarity, safety or performance.

Short summary description Samsung monitor 753DFX 17CRT monitor CRT 43,2 cm (17") 1280 x 1024 pixels:

Samsung monitor 753DFX 17CRT, 43,2 cm (17"), Display / CRT conventional - desktop, 40,6 cm, 50 - 160 Hz, 30 - 70 kHz, DynaFlat - Infinitely Flat Tube

Long summary description Samsung monitor 753DFX 17CRT monitor CRT 43,2 cm (17") 1280 x 1024 pixels:

Samsung monitor 753DFX 17CRT. Display diagonal: 43,2 cm (17"), Type: Display / CRT conventional - desktop, Viewable size diagonal: 40,6 cm. Display resolution: 1280 x 1024 pixels. Certification: TUV GS, MPRII, TCO99, EPA/Energy 2000/VESA DPMS. Dimensions (WxDxH): 412 x 420 x 415,5 mm, Weight: 16,4 kg. User controls: Brightness, Contrast, Position, Size, Zoom, Rotation, Pinbalance, Corner Focus, Moire, Side Pin...

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.