IBM logo

IBM 36GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7982
Info modified on:
07 Mar 2024, 15:34:52
Long product name IBM 36GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI:

HD Ultrastar 146Z10 36GB U320 80Pins 10krpm

Short summary description IBM 36GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI:

IBM 36GB U320, 36 GB, 10000 RPM, 8 MB, 3.5", SCSI

Long summary description IBM 36GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI:

IBM 36GB U320. Hard drive capacity: 36 GB, Hard drive speed: 10000 RPM, Storage drive buffer size: 8 MB, Hard drive size: 3.5", Interface: SCSI

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.