Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Rack mounting Black
- - Number of computers controlled: 16
- - Keyboard port type: USB Mouse port type: USB Video port type: DVI-I
- - 3840 x 2400 pixels
- - Built-in display
- - 90 W
Long product name Gefen GEF-DVIKVM-848DL-PB KVM switch Rack mounting Black
:
3840 x 2400, 16 x DVI-I, 29p(f), 24 x USB, 16 x 3.5 mm, RS-232, RJ-45
The long product name of Gefen GEF-DVIKVM-848DL-PB KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3840 x 2400, 16 x DVI-I, 29p(f), 24 x USB, 16 x 3.5 mm, RS-232, RJ-45
More>>>
Short summary description Gefen GEF-DVIKVM-848DL-PB KVM switch Rack mounting Black:
This short summary of the Gefen GEF-DVIKVM-848DL-PB KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.
Gefen GEF-DVIKVM-848DL-PB, 3840 x 2400 pixels, Ethernet LAN, Rack mounting, 90 W, Black
Long summary description Gefen GEF-DVIKVM-848DL-PB KVM switch Rack mounting Black:
This is an auto-generated long summary of Gefen GEF-DVIKVM-848DL-PB KVM switch Rack mounting Black based on the first three specs of the first five spec groups.
Gefen GEF-DVIKVM-848DL-PB. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 3840 x 2400 pixels. Product colour: Black, Cable length: 2 m. Input voltage: 110-220 V, Power consumption (typical): 90 W. Width: 482,6 mm, Depth: 304,8 mm, Height: 88,9 mm