Long product name APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless power distribution unit (PDU)
:
The long product name of APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless power distribution unit (PDU). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless
More>>>
APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless power distribution unit (PDU):
The official description of APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Simplify installation at half the cost
The Configure-to-order (CTO) process allows for the pre-installation of pretested breakers, cut-to-size power whips, load-test ports, and branch circuit monitoring boards. Build your InfraStruXure PDU to your exact specifications to increase speed of deployment, reliability, and cost savings. Integrated System Bypass Panel allows for UPS isolatation from the critical load. Equipped with circuit breaker panels to effectively distribute power to connected loads.
Short summary description APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless power distribution unit (PDU):
This short summary of the APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) data-sheet is auto-generated and uses the product title and the first six key specs.
APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless, 50 - 60 Hz, 610 x 914 x 2057 mm, 590,9 kg, 0 - 45 °C, -15 - 45 °C, 0 - 95%
Long summary description APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless power distribution unit (PDU):
This is an auto-generated long summary of APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) based on the first three specs of the first five spec groups.
APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless. AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 610 x 914 x 2057 mm, Weight: 590,9 kg