location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240BW8EB/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
240BW8EB/27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585146112 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - 1920 x 1200 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 70 W
Long product name Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black :
The long product name of Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

240BW8EB/27 LCD widescreen monitor/ 24"/ 1920 x 1200/ 250 cd/m²/ 1000 : 1/ 16.7 M/ 5 ms
More>>>
Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black:
The official description of Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bigger, wider screen: better business productivity

With high resolution, legible text size, a larger viewing area plus convenient built-in speakers, this Philips 240BW8 boots your business productivity - and is ready for immediate or future upgrade to Windows Vista.

Tilt, swivel and height-adjust for an ideal viewing position

The Compact Ergo Base is a 'people friendly' Philips monitor base that tilts, swivels and height adjusts so each user can position the monitor for maximum viewing comfort and efficiency.

Big, widescreen ideal for viewing two A4 pages side-by-side

A big, widescreen display that improves productivity by displaying two A4 pages side-by-side.

Short summary description Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black:
This short summary of the Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 240BW8EB/27, 61 cm (24"), 1920 x 1200 pixels, 5 ms, Black

Long summary description Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black:
This is an auto-generated long summary of Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

Philips 240BW8EB/27. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0,270 x 0,270 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Sync-on-green (SOG)
Yes
RGB colour space
sRGB
Separate H/V sync
Yes
Composite sync
Yes
Display panel size
24" / 61.1 cm
Video input impedance
75 Ω
Video input signal levels
0.7 Vpp
White Chromaticity, 6500K
x = 0.313 / y = 0.329
White Chromaticity, 9300K
x = 0.283 / y = 0.297
Multimedia
RMS rated power
4 W
Design
Product colour *
Black
Certification
CE Mark, Energy Star, FCC-B, UL, CSA, SEMKO, TCO '03, TÜV/GS, TÜV Ergo, UL/cUL
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
PC Audio in
Yes
Ergonomics
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
13 cm
Swivel angle range
-45 - 45°
Tilt angle range
-3,5 - 21,5°
Power
Power consumption (typical) *
70 W
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
20 - 80%
Packaging content
Cables included
VGA
Weight & dimensions
Width (with stand)
565,6 mm
Depth (with stand)
445,7 mm
Height (with stand)
220 mm
Weight (with stand)
8,8 kg
Width (without stand)
565,6 mm
Depth (without stand)
409,8 mm
Height (without stand)
68,3 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (W x D x H) (imperial)
566,4 x 408,9 x 68,6 mm (22.3 x 16.1 x 2.7")
Power requirements
100-240VAC, 50/60Hz
Maximum resolution
1920 x 1200 pixels
Sync input impedance
2200 Ω
Video Dot Rate
170 MHz
Mean time between failures (MTBF)
50000 h
Source Testseek summary Average rating
Reviews
Updated:
2014-08-28 02:11:21
Uk has collected 4 expert reviews for Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
pcauthority.com.au
Updated:
2014-08-28 02:11:21
Manufacturers often tell us that fancy stands bump prices up. But despite this, the Philips 240BW manages to include a fully adjustable one for under $560. It lifts through an impressive 130mm, tilts and swivels, and even pivots into portrait mode for...
Bottom line Versatile but deeply uninspiring – for office use only...
67%
alphr.com
Updated:
2014-08-28 02:11:21
Manufacturers often tell us that fancy stands bump prices up. But despite this, the Philips 240BW manages to include a fully adjustable one without topping £250. It lifts through an impressive 130mm, tilts and swivels, and even pivots into portrait mod...
Bottom line Versatile but deeply uninspiring - for office use only...
67%
digitalversus.com
Updated:
2014-08-28 02:11:21
This screen starts off on a good note : it’s vertically adjustable and it can be pivoted. Another good surprise is that it is a new clone of the excellent Iiyama B2403WS or at least the bezel is identical (except the integrated speakers which were ab...
Good Nice colors, Vertically adjustable, Nice finishing touches...
Bad 5 ms panel which is less reactive than the Iiyama, No HDMI, No zero dead pixel warranty, TN panel means it turns black from below...
60%
Brand Image Product code Product Stock Price from
Philips 220BW8EB/27 computer monitor 55,9 cm (22") 1680 x 1050 pixels Black Philips 220BW8EB/27 computer monitor 55,9 cm (22") 1680 x 1050 pixels Black
(show image)
220BW8EB/27 220BW8EB/27
Philips 200BW8EB/27 computer monitor 51 cm (20.1") 1680 x 1050 pixels Black Philips 200BW8EB/27 computer monitor 51 cm (20.1") 1680 x 1050 pixels Black
(show image)
200BW8EB/27 200BW8EB/27