2.4/5GHz, 802.11n, 16 x SSID, WPA/WPA2, 802.1x w/ Radius, 802.3af PoE
Unified Communications Solution for SMB
The LG-Ericsson iPECS WAP-2080 is a high performance, dual-band 802.11n wireless access point for the SMB. It supports 802.11n connectivity for applications demanding high bandwidth and quality of service, such as voice and video over wifi, and concurrent operation in the 2.4 GHz and 5 GHz frequency bands for maximum performance and application flexibility. The WAP-2080 is extremely simple to set up and can be managed via an intuitive Web-based GUI, CLI, or SNMP. The access point supports IEEE 802.3af Power-over-Ethernet (PoE) and external DC power for flexible placement options.
The iPECS WAP-2080 provides robust, business-class security features including WPA/WPA2, 802.1x with Radius, MAC address control, and rogue AP detection. It also supports multiple operational modes including AP, bridge, and simultaneous AP/bridge modes. With its capability to operate in different modes, the WAP-2080 can provide wireless access to an entire small office or can be added to an existing SMB network as a cost-effective way to expand wireless coverage. The access point provides 8 SSIDs per radio (16 total with both radios enabled) to allow multiple secure workgroups for wireless users and guests. The LG-Ericsson iPECS WAP-2080 provides the best cost-performance for businesses looking to provide mobility, security, and flexibility to their employees and visitors.
LG WAP-2080, 2.4 GHz, 5 GHz, 802.1x RADIUS, WPA, WPA2, WPS
LG WAP-2080. 2.4 GHz, 5 GHz. Security algorithms: 802.1x RADIUS, WPA, WPA2, WPS. Power over Ethernet (PoE)