Memorex logo

Memorex Portable CD Boombox with AM/FM Radio Analog AM, FM Black MP3 playback

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7158
Info modified on:
02 Sept 2018, 19:26:28
Long product name Memorex Portable CD Boombox with AM/FM Radio Analog AM, FM Black MP3 playback:

Portable CD Boombox with AM/FM Radio

Short summary description Memorex Portable CD Boombox with AM/FM Radio Analog AM, FM Black MP3 playback:

Memorex Portable CD Boombox with AM/FM Radio, Analog, AM, FM, LCD, Blue, Black, 3.5 mm

Long summary description Memorex Portable CD Boombox with AM/FM Radio Analog AM, FM Black MP3 playback:

Memorex Portable CD Boombox with AM/FM Radio. Tuner type: Analog, Supported radio bands: AM, FM. Display type: LCD, Backlight colour: Blue. Product colour: Black. Headphone connectivity: 3.5 mm. Compatible battery sizes: C

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.