Blomberg logo

Blomberg WNF 6321 WE20 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30864
Info modified on:
29 Dec 2021, 17:08:46
Short summary description Blomberg WNF 6321 WE20 washing machine Front-load 6 kg 1200 RPM White:

Blomberg WNF 6321 WE20, Front-load, 6 kg, B, 72 dB, 1200 RPM, 170 kWh

Long summary description Blomberg WNF 6321 WE20 washing machine Front-load 6 kg 1200 RPM White:

Blomberg WNF 6321 WE20. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 600 mm, Depth: 510 mm, Height: 840 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.