location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8GB (1x8GB) DDR3 1600 MHz (PC3-12800) DIMM memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB (1x8GB) DDR3-1600 Non-ECC RAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B1S54AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112687533 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2016
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP 8GB (1x8GB) DDR3 1600 MHz (PC3-12800) DIMM memory module :
The long product name of HP 8GB (1x8GB) DDR3 1600 MHz (PC3-12800) DIMM memory module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8GB (1x8GB) DDR3 1600 MHz (PC3-12800) DIMM
More>>>
HP 8GB (1x8GB) DDR3 1600 MHz (PC3-12800) DIMM memory module:
The official description of HP 8GB (1x8GB) DDR3 1600 MHz (PC3-12800) DIMM memory module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Information technology professionals rely on HP quality to ensure maximum productivity. As the power of applications, processors, memory adapters and storage devices increases, high-end computer users are seeking ways to optimize their system performance. HP provides leading solutions, adding new levels of performance, availability, flexibility, and management.

Short summary description HP 8GB (1x8GB) DDR3 1600 MHz (PC3-12800) DIMM memory module:
This short summary of the HP 8GB (1x8GB) DDR3 1600 MHz (PC3-12800) DIMM memory module data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8GB (1x8GB) DDR3 1600 MHz (PC3-12800) DIMM, 8 GB, 1 x 8 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description HP 8GB (1x8GB) DDR3 1600 MHz (PC3-12800) DIMM memory module:
This is an auto-generated long summary of HP 8GB (1x8GB) DDR3 1600 MHz (PC3-12800) DIMM memory module based on the first three specs of the first five spec groups.

HP 8GB (1x8GB) DDR3 1600 MHz (PC3-12800) DIMM. Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM

Features
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR3
Memory clock speed *
1600 MHz
Memory form factor *
240-pin DIMM
ECC *
No
Memory type
PC3-12800
Features
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-25 - 95 °C
Operating relative humidity (H-H)
10 - 80%
Packaging data
Package type
DIMM
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMH3803/8GB memory module 1 x 8 GB DDR3 1600 MHz
(show image)
MMH3803/8GB MMH3803/8GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)